The SDIN9DW4-32G is an embedded MultiMediaCard (eMMC) device manufactured by SanDisk. It provides a storage capacity of 32GB and is designed for use in a wide range of embedded systems and mobile applications. This eMMC device integrates flash memory and a controller into a single package, simplifying integration and offering reliable data storage.
Applications
- Smartphones
- Tablets
- Navigation Devices
- Digital Cameras
- Industrial Computing Devices
Features
- Capacity: 32GB
- Interface: eMMC 5.0/5.1 (confirm specific revision via datasheet)
- NAND Flash: Incorporates high-density NAND flash memory technology.
- Controller: Integrated controller manages flash memory operations, including error correction (ECC), wear leveling, and bad block management.
- Operating Voltage: Typically operates at 2.7V to 3.6V.
- Temperature Range: Available in both consumer and industrial temperature ranges (refer to the specific datasheet for the exact range).
- Package: Compact BGA (Ball Grid Array) package for surface mount assembly.
Benefits
- High Performance: Delivers fast read and write speeds, leading to quick boot times and application responsiveness.
- Reliability: Built-in error correction and wear leveling algorithms ensure data integrity and extend the device's lifespan.
- Compact Form Factor: Small footprint enables integration into space-constrained portable devices.
- Low Power Consumption: Optimized for low power operation, conserving battery life in mobile applications.
- Simplified Integration: Compliant with the JEDEC eMMC standard, simplifying system design and integration.
Additional Details
The SDIN9DW4-32G eMMC device adheres to the JEDEC eMMC standard, guaranteeing compatibility with a broad spectrum of host devices. The integrated controller handles complex flash memory management functions, freeing the host processor from these tasks. This eMMC is well-suited for applications that demand dependable, high-performance storage in a compact form factor. Consult the device's datasheet for detailed technical specifications, including read/write speeds, power consumption characteristics, and operating temperature ranges. The eMMC interface offers a considerable performance improvement over conventional removable storage options such as microSD cards. This makes it a desirable choice for contemporary mobile and embedded devices where storage performance is critical.