EN
  • EN
  • DE

OMAPL138EZWTA4

Part No OMAPL138EZWTA4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 361NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 456MHz 361-NFBGA (16x16)
Manufacturer Texas Instruments
Series OMAP-L1x
Package Tray
Part Status Obsolete
Core Processor ARM926EJ-S
Speed 456MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 361-LFBGA
Case / Package 361-NFBGA (16x16)
Family Name OMAPL138
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number OMAPL138EZWTA4-ND, -296-42792-ND, 296-42792
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929579-OMAPL138EZWTA4
Ultra Librarian 3D Model Ultra Librarian OMAPL138EZWTA4 CAD Model

Description

OMAPL138EZWTA4 - Texas Instruments

The OMAPL138EZWTA4 is a highly integrated microprocessor from Texas Instruments, designed to offer an optimal balance of processing power, power efficiency, and peripheral set to cater to a wide range of industrial applications. This powerful System-on-Chip (SoC) is part of the OMAP-L1x series, which is known for its dual-core architecture, combining an ARM9 processor with a TI C674x DSP core, making it an excellent choice for applications requiring intensive signal processing capabilities alongside general-purpose computing.

This product features a 300-MHz ARM926EJ-S core, providing robust control functionality, while the 300-MHz C674x DSP core is ideal for processing complex algorithms in real-time. The dual-core configuration allows for simultaneous data processing, making the OMAPL138EZWTA4 suitable for multitasking environments where efficiency and high-speed data handling are crucial.

The OMAPL138EZWTA4 comes with a rich set of peripherals that include an Ethernet MAC, USB 2.0 OTG with PHY, and multiple UART, SPI, and I2C interfaces. This ensures seamless connectivity and easy integration into existing systems. Additionally, the device supports a range of external memory interfaces, including DDR2, NAND, and NOR flash, allowing designers to choose the most suitable memory solution for their specific application needs.

For multimedia applications, the OMAPL138EZWTA4 offers an LCD controller with touchscreen support, making it an ideal choice for interactive kiosks, point-of-sale terminals, and medical devices with graphical user interfaces. Its high-performance audio capabilities are supported by McASP (Multichannel Audio Serial Port), enabling the delivery of crisp, clear audio for both input and output streams.

Security is a concern in today's connected world, and the OMAPL138EZWTA4 addresses this with integrated security features, including a secure boot mechanism and encrypted data paths, to protect sensitive data and prevent unauthorized access to the system.

Overall, the OMAPL138EZWTA4 from Texas Instruments is a versatile and powerful solution for a broad range of applications, from industrial control to multimedia and secure computing. Its combination of processing power, connectivity, and security features make it a compelling choice for designers seeking a reliable and high-performing microprocessor.

You May Also Be Interested in

Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Lowest to $53.7967

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess