EN
  • EN
  • DE

OMAPL138BZCE3

Part No OMAPL138BZCE3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-L1X 375MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 375MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Features Boot Security, Cryptography
Case / Package 361-NFBGA (13x13)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Win Source Part Number 131378-OMAPL138BZCE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OMAPL138BZCE3 CAD Model

Description

The OMAPL138BZCE3 is a high-performance, integrated processor from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog, embedded processing, and other types of chips.

  • Architecture: Dual-core
  • DSP Core: TMS320C674x floating-point VLIW DSP
  • ARM Core: ARM926EJ-S
  • Connectivity: USB 2.0, Ethernet MAC, MMC/SD/SDIO
  • Graphics: Integrated 3D graphics accelerator
  • EMIFA Interface: 8/16-bit for NOR, NAND, and SRAM
  • SDRAM Memory Interface: 16/32-bit DDR2/MDDR
  • I/O Control: Programmable Real-Time Unit (PRU)

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess