EN
  • EN
  • DE

O3852AQDCARQ1

Part No O3852AQDCARQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description AUTOMOTIVE HIGH VOLTAGE / Automotive PMIC 48-HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Current - Supply -
Voltage - Supply 2.3V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Base Product Number O3852
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352581-O3852AQDCARQ1
Ultra Librarian 3D Model Ultra Librarian O3852AQDCARQ1 CAD Model

Description

The O3852AQDCARQ1 is a high-performance automotive-grade integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is engineered to meet the rigorous demands of the automotive sector, providing reliable performance under a wide range of operating conditions.

Key Features

  • Automotive Grade: Qualified for automotive applications, the O3852AQDCARQ1 complies with the industry's stringent standards for reliability and durability.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Efficiency: Designed with power efficiency in mind, it helps in reducing the overall power consumption of automotive systems, contributing to better fuel economy and lower emissions.
  • Robustness: The product is built to withstand harsh automotive environments, including wide temperature ranges and exposure to vibrations and shocks.
  • Advanced Technology: Utilizing Texas Instruments' cutting-edge semiconductor technology, the O3852AQDCARQ1 offers excellent performance and quality.

Applications

The versatility of the O3852AQDCARQ1 allows it to be used in a variety of automotive systems, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Powertrain Control Modules
  • Body Electronics
  • Telematics

Technical Specifications

The O3852AQDCARQ1 features technical specifications tailored for automotive applications, ensuring compatibility and optimal performance within vehicle electronic systems. Key specifications include:

  • Operating Temperature Range: Designed to operate over a wide temperature range suitable for automotive environments.
  • Package Type: The IC is offered in a package that is designed for easy integration into automotive systems.
  • Quality and Reliability: Meets Texas Instruments' high standards for quality and reliability, ensuring a long operational lifespan.

Support and Resources

Texas Instruments provides comprehensive support and resources for the O3852AQDCARQ1, including detailed datasheets, application notes, and design resources to assist developers in integrating this IC into their automotive solutions.

You May Also Be Interested in

STMicroelectronics
DISCRETE
Lowest to $4.4879
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0092 $60.0460
11+ $9.8537 $108.3907
16+ $9.5458 $152.7328
22+ $9.2379 $203.2338
28+ $8.9299 $250.0372
38+ $8.0062 $304.2356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess