EN
  • EN
  • DE

MSP432E411YTZADR

Part No MSP432E411YTZADR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 212NFBGA / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 212-NFBGA (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity 1-Wire, CANbus, EBI/EMI, Ethernet, I²C, QSSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, QEI, WDT
Number of I/O 140
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 256K x 8
Supply Voltage - Operating 1.14V ~ 3.63V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 212-VFBGA
Supplier Device Package 212-NFBGA (10x10)
Base Product Number MSP432E411
Other Names 296-47510-2,296-47510-6,296-47510-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261931-MSP432E411YTZADR
Ultra Librarian 3D Model Ultra Librarian MSP432E411YTZADR CAD Model

Description

Introducing the MSP432E411YTZADR Microcontroller from Texas Instruments

The MSP432E411YTZADR is a cutting-edge microcontroller unit (MCU) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This powerful MCU is part of the MSP432E4 family and is designed to deliver high performance, mixed-signal functionality with a focus on low-power operation and advanced integration.

Key Features

  • Core: The MSP432E411YTZADR is equipped with an ARM® Cortex®-M4F core, which operates at a frequency of up to 120 MHz, providing a balanced combination of efficiency and processing power. The floating-point unit (FPU) enables efficient handling of computational tasks involving floating-point arithmetic.
  • Memory: With 1MB of flash memory and 256KB of SRAM, developers have ample space for application code and data storage, ensuring smooth operation for complex applications.
  • Connectivity: This MCU offers a range of communication interfaces, including Ethernet MAC+PHY, USB OTG, CAN, I2C, SPI, and UART, making it an ideal choice for connected applications in industrial, automotive, and consumer electronics sectors.
  • Integrated Analog: The device features precision analog capabilities with 2x 12-bit ADCs, 2x comparators, and a temperature sensor, facilitating accurate data acquisition and monitoring.
  • Timers and PWM: It includes a variety of timers, PWM outputs, and other peripherals to support complex timing and control operations.
  • Power Efficiency: Designed with power efficiency in mind, the MSP432E411YTZADR supports multiple power modes to minimize energy consumption, making it suitable for battery-operated devices and energy-sensitive applications.
  • Package: The MCU is available in a 144-NFBGA (ZAD) package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the MSP432E411YTZADR MCU makes it an excellent choice for a wide range of applications, such as industrial control systems, home automation, Internet of Things (IoT) devices, and portable medical equipment. Its robust integration and connectivity features enable developers to create sophisticated systems that require real-time data processing, connectivity, and precision control.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the MSP432E411YTZADR is no exception. It is designed to meet the rigorous standards of industrial and automotive applications, ensuring reliable performance in even the most demanding environments.

Whether you're developing the next generation of connected devices or looking to upgrade your current systems, the MSP432E411YTZADR from Texas Instruments provides the performance, integration, and efficiency needed to drive innovation and success.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2493 $52.4986
5+ $21.5379 $107.6895
8+ $20.8648 $166.9184
10+ $20.1918 $201.9180
13+ $19.5187 $253.7431
18+ $17.4995 $314.9910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess