EN
  • EN
  • DE

1434-1715

Part No 1434-1715
Manufacturer Hammond Manufacturing
Catalog Box Components
Description BOTTOM PLATE FOR ALUM CHASSIS / Metal, Aluminum Cover, Lid 15.000" L x 17.000" W x 0.051" H (381.00mm x 431.80mm x 1.30mm) Unpainted
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 1434
Package Bulk
Product Status Active
Type Cover, Lid
For Use With/Related Products 1444 Series
Size / Dimension 15.000" L x 17.000" W x 0.051" H (381.00mm x 431.80mm x 1.30mm)
Color Unpainted
Material Metal, Aluminum
Base Product Number 1434
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 856049-1434-1715
Ultra Librarian 3D Model Ultra Librarian 1434-1715 CAD Model

Description

The 856049-1434-1715 is a cover lid designed for the 1444 series of boxes, enclosures, and racks.

  • Color: Unpainted
  • Material: Metal and Aluminum
  • Size: 15.000" L x 17.000" W x 0.051" H (381.00mm x 431.80mm x 1.30mm)
  • Series: 1444
  • Packaging: Bulk
  • Quantity: 1 piece
  • Status: Active
  • Manufacturer: Hammond Manufacturing

You May Also Be Interested in

Hammond Manufacturing
WINDOW DEEP HINGED 12.19X14.56" / Deep Hinged Window Kits
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC RED 10/PACK / Translucent Red Polycarbonate Solid Bezel (10 Pack)
Need more? Email Us
Phoenix Contact
HOUSING ZINC GRAY 4.57\
Need more? Email Us
Phoenix Contact
HOUSING TERMINAL BLOCK AND COVER
Need more? Email Us
Phoenix Contact
TERM HOUSING
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLAS YELLOW 10/PACK / Closed Bezels Plastic End Caps
Need more? Email Us
Hammond Manufacturing
BEZEL SOLID PLASTIC BLUE 2/PACK / Translucent Blue Plastic End Panels For 1455C Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLASTIC RED 10/PACK / Open Bezels For Use W/ Metal End Plate Enclosures
Need more? Email Us
Hammond Manufacturing
BEZEL OPEN PLAS YELLOW 10/PACK / Open Bezels (For Use W/ Metal End Plate Enclosures), Yellow
Lowest to $25.8794

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess