EN
  • EN
  • DE

ADPD1080BCPZ

Part No ADPD1080BCPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description PHOTOMETRIC FRONT-END
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1209011-ADPD1080BCPZ
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs)- Interface- Sensor and Detector Interfaces
Package Tray
Product Status Active
Type Front End
Input Type Photodiode
Output Type I²C
Current - Supply 184 µA
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian ADPD1080BCPZ CAD Model

Description

ADPD1080BCPZ - Optical Sensor from Analog Devices Inc.

The ADPD1080BCPZ is a highly integrated optical sensor module crafted by the renowned manufacturer, Analog Devices Inc. This state-of-the-art component is designed for precision photometric applications, offering a versatile solution for a wide range of industries, including medical, industrial, and consumer electronics.

At the heart of the ADPD1080BCPZ lies an advanced photometric front end that provides complete system solutions for optical sensing by integrating a highly efficient photodiode, transimpedance amplifier, and a 14-bit analog-to-digital converter. This combination ensures exceptional sensitivity and noise performance, making it ideal for applications that demand high accuracy and reliability.

The device is housed in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), with the package code 'CPZ', which offers excellent thermal performance and occupies minimal space on a printed circuit board. Its small footprint makes it an excellent choice for portable and space-constrained applications.

Featuring a programmable LED driver and a synchronous detection scheme, the ADPD1080BCPZ is capable of reducing the influence of ambient light, thereby enhancing the signal-to-noise ratio. The module supports multiple time slots, which allows for the measurement of different wavelengths in quick succession, providing versatility in multi-parameter sensing.

The device operates over a wide supply voltage range, typically from 1.8V to 3.3V, catering to low-power requirements, and it communicates via an I2C interface, ensuring easy integration with microcontrollers and other digital systems. The ADPD1080BCPZ also features a programmable sample rate and LED pulse repetition rate, allowing designers to optimize the balance between power consumption and measurement speed.

In summary, the ADPD1080BCPZ from Analog Devices Inc. is a robust and flexible optical sensor module that delivers high performance in a variety of light sensing applications. Its ease of integration, coupled with its compact design and programmable features, makes it a top choice for developers looking to incorporate advanced photometric capabilities into their products.

You May Also Be Interested in

Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314
Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $20.3814
Rohm Semiconductor
IC LED DRIVER 28HTSSOP
Lowest to $1.5131
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0771 $70.3855
10+ $11.5500 $115.5000
16+ $11.1896 $179.0336
22+ $10.8281 $238.2182
28+ $10.4678 $293.0984
37+ $9.3844 $347.2228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 433 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess