EN
  • EN
  • DE

MSP430I2021TRHBR

Part No MSP430I2021TRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430I2xx
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 2x24b Sigma-Delta
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number 430I2021
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-47346-6,296-47346-2,296-47346-1,MSP430I2021TRHBR-ND
Standard Package 3,000
Win Source Part Number 1316307-MSP430I2021TRHBR
Ultra Librarian 3D Model Ultra Librarian MSP430I2021TRHBR CAD Model

Description

Overview of Texas Instruments MSP430I2021TRHBR

The Texas Instruments MSP430I2021TRHBR is a high-performance microcontroller that is part of the MSP430 family, which is renowned for its low-power consumption and robust processing capabilities. This integrated circuit is designed to cater to a wide range of applications, particularly in the industrial and metering sectors, where reliability, precision, and energy efficiency are of paramount importance.

Key Features

  • 16-bit RISC Architecture: The MSP430I2021TRHBR operates on a 16-bit Reduced Instruction Set Computing (RISC) architecture, which provides a balanced combination of processing power and energy efficiency, making it ideal for battery-powered and energy-sensitive applications.
  • Integrated Peripherals: It comes equipped with a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), timers, and communication interfaces such as SPI, I2C, and UART, allowing for versatile connectivity and control options.
  • Low Power Modes: The device features multiple low-power modes, which enable significant power savings by shutting down unused modules and peripherals, thereby extending the battery life of the end product.
  • Memory: The MSP430I2021TRHBR includes an ample amount of memory for a microcontroller in its class, with flash memory for program storage and RAM for data processing, supporting complex applications and software stacks.
  • Temperature Range: This microcontroller is designed to operate over an extended temperature range, which makes it suitable for industrial applications that may be subjected to harsh environmental conditions.

Applications

The MSP430I2021TRHBR is versatile enough to fit into a variety of application scenarios, including:

  • Smart metering
  • Industrial control systems
  • Portable medical devices
  • Energy harvesting systems
  • Home automation

Package and Quality

Encased in a compact QFN (Quad Flat No-leads) package, the MSP430I2021TRHBR is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this microcontroller meets the rigorous standards required for industrial-grade components, providing reliability and performance that engineers and designers can trust.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1558 $51.7392
57+ $1.7688 $100.8216
88+ $1.7136 $150.7968
121+ $1.6583 $200.6543
156+ $1.6030 $250.0680
209+ $1.4372 $300.3748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,220 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess