EN
  • EN
  • DE

KSZ8851SNLI-TR

Part No KSZ8851SNLI-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CTLR 1PORT PCI 32MLF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Protocol Ethernet
Purpose Controller
Standards 10/100 Base-T/TX PHY
Supply Voltage - Operating 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-MLF (5x5)
Win Source Part Number 002235-KSZ8851SNLI-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8851SNLI-TR CAD Model

Description

Microchip Technology's KSZ8851SNLI-TR: A Robust Single-Port Ethernet Controller

The KSZ8851SNLI-TR is a highly integrated Ethernet controller from the esteemed Microchip Technology, designed to handle single-port 10/100Mbps connectivity. This versatile chip is a perfect solution for embedded systems requiring network connectivity, including applications such as gaming consoles, home networking, industrial automation, and IoT devices.

At the core of the KSZ8851SNLI-TR lies a robust MAC and PHY layer, compliant with the IEEE 802.3 standard, ensuring compatibility with existing network infrastructure. It supports both Fast Ethernet (100Mbps) and traditional Ethernet (10Mbps) speeds, automatically negotiating the best possible connection speed and duplex mode through its Auto MDI/MDIX capability, which eliminates the need for crossover cables.

The KSZ8851SNLI-TR is designed with efficiency in mind, featuring a QFP (Quad Flat Package) footprint that conserves board space, making it ideal for space-constrained applications. Furthermore, it supports a variety of host interfaces including SPI and 8/16-bit parallel interfaces, enabling easy integration with a wide range of microcontrollers and processors.

Security and data integrity are paramount in network communications, and the KSZ8851SNLI-TR addresses this with on-chip hardware TCP/IP checksum generation and checking, offloading these computationally intensive tasks from the host processor. This not only ensures data integrity but also improves overall system performance by freeing up processor resources.

Additionally, the controller includes a suite of power management features, such as Magic Packet and Link Status Change wake-up events, which contribute to energy-efficient operation by allowing systems to enter a low-power state when network activity is low, and quickly wake up when required.

For developers, Microchip Technology provides comprehensive support for the KSZ8851SNLI-TR, including reference designs, datasheets, and technical support, ensuring a smooth design and integration process. Whether it's for a simple networked device or a complex embedded system, the KSZ8851SNLI-TR offers a reliable and cost-effective solution for Ethernet connectivity.

In summary, the KSZ8851SNLI-TR from Microchip Technology is a compact, feature-rich Ethernet controller that provides secure, reliable, and efficient network connectivity for a myriad of embedded applications.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
Maxim Integrated
Lowest to $10.0855
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6419 $50.1961
47+ $2.1677 $101.8819
72+ $2.1000 $151.2000
99+ $2.0322 $201.1878
128+ $1.9645 $251.4560
171+ $1.7613 $301.1823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,731 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess