EN
  • EN
  • DE

MSP430G2332QPW2REP

Part No MSP430G2332QPW2REP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 20TSSOP / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 430G2332
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 2156-MSP430G2332QPW2REP,-V62/12625-01XE,296-38190-2,296-38190-1,-296-38190-1-ND,MSP430G2332QPW2REP-ND,-V62/12625-01XE-NDR,296-38190-6,TEXTISMSP430G2332QPW2REP
Standard Package 2,000
Win Source Part Number 1080670-MSP430G2332QPW2REP
Ultra Librarian 3D Model Ultra Librarian MSP430G2332QPW2REP CAD Model

Description

Texas Instruments MSP430G2332QPW2REP Microcontroller

The MSP430G2332QPW2REP is a powerful and versatile microcontroller from Texas Instruments (TI), designed for industrial and extended temperature applications. This microcontroller is part of the MSP430 family, which is renowned for its low-power consumption and high-performance capabilities. The MSP430G2332QPW2REP is particularly suitable for sensing and measurement applications, where precision and reliability are critical.

This microcontroller features a 16-bit RISC architecture that enables efficient processing and fast execution of instructions. It operates at a voltage range of 1.8V to 3.6V, which makes it ideal for battery-powered and portable devices. With a maximum clock speed of 16 MHz, the MSP430G2332QPW2REP can handle complex tasks without compromising power efficiency.

The MSP430G2332QPW2REP comes with 2KB of flash memory and 128B of RAM, providing sufficient space for program storage and data handling. It also includes a variety of built-in peripherals, such as an 8-channel 10-bit analog-to-digital converter (ADC), which is perfect for interfacing with analog sensors. The device supports I2C, SPI, and UART communication protocols, allowing for easy integration with other components and systems.

For enhanced functionality, the MSP430G2332QPW2REP is equipped with a watchdog timer, a power-saving sleep mode, and brown-out reset, ensuring stable operation under varying power conditions. Its temperature range of -40°C to +105°C makes it robust for harsh environments, which is why it's part of TI's "Enhanced Product" (EP) portfolio, designed to meet the stringent requirements of industrial and mission-critical applications.

The microcontroller is provided in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and easy to integrate into a wide range of products. Whether you're developing smart sensors, industrial control systems, or portable devices, the MSP430G2332QPW2REP offers a reliable and energy-efficient solution that doesn't compromise on performance.

Overall, the MSP430G2332QPW2REP is a testament to Texas Instruments' commitment to providing high-quality, durable, and efficient microcontrollers for the most demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7871 $53.0194
33+ $3.1073 $102.5409
50+ $3.0102 $150.5100
69+ $2.9131 $201.0039
89+ $2.8160 $250.6240
119+ $2.5247 $300.4393
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess