EN
  • EN
  • DE

MSP430G2312IPW14

Part No MSP430G2312IPW14
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 14TSSOP / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 4KB (4K x 8) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI, USI
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 10
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430G2312
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 2156-MSP430G2312IPW14,TEXTISMSP430G2312IPW14,MSP430G2312IPW14-ND,296-29616-5
Standard Package 90
Win Source Part Number 1322051-MSP430G2312IPW14
Ultra Librarian 3D Model Ultra Librarian MSP430G2312IPW14 CAD Model

Description

Texas Instruments MSP430G2312IPW14 Microcontroller

The MSP430G2312IPW14 is a powerful and versatile microcontroller from Texas Instruments, renowned for its high performance and low power consumption. This microcontroller is a part of the MSP430 family, which is well-suited for a wide range of applications, from consumer electronics to industrial automation systems.

At the heart of the MSP430G2312IPW14 lies a 16-bit RISC CPU, which operates at a maximum frequency of 16 MHz. This allows for swift processing of instructions and efficient handling of complex tasks. The device is equipped with 4KB of flash memory, providing ample space for storing firmware and applications, and 256B of RAM for temporary data storage during operation.

One of the key features of this microcontroller is its ultra-low power consumption, making it an ideal choice for battery-powered and portable devices. The MSP430G2312IPW14 supports multiple low-power modes, which significantly extend battery life without compromising performance.

The MSP430G2312IPW14 comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. It offers a range of integrated peripherals, including a 10-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor interfacing. It also has a versatile timer system that can be used for PWM (Pulse Width Modulation), interval timing, and more.

For communication purposes, this microcontroller features a built-in USART (Universal Synchronous/Asynchronous Receiver/Transmitter), supporting multiple serial communication protocols like SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit), enabling easy connectivity with other microcontrollers, sensors, and peripheral devices.

Developers can take advantage of the extensive support and resources provided by Texas Instruments, including comprehensive development tools, software libraries, and community forums. This makes the MSP430G2312IPW14 not only a robust choice for professional engineers but also accessible for hobbyists and educators interested in embedded system design.

In conclusion, the MSP430G2312IPW14 from Texas Instruments is a compact, low-power, and feature-rich microcontroller that delivers exceptional performance for a multitude of applications, embodying the perfect blend of efficiency and capability.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5197 $53.1895
85+ $1.2470 $105.9950
125+ $1.2080 $151.0000
175+ $1.1690 $204.5750
225+ $1.1301 $254.2725
300+ $1.0132 $303.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,640 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess