EN
  • EN
  • DE

S9S08RNA32W1MLCR

Part No S9S08RNA32W1MLCR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features S08 series Microcontroller IC 8-Bit 20MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)
Manufacturer NXP
Series S08
Package Reel - TR
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 26
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name S9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number S9S08RNA32W1MLCR-ND, 568-15142-1, 568-15142-2, 935324744528, 568-15142-6
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 932894-S9S08RNA32W1MLCR
Ultra Librarian 3D Model Ultra Librarian S9S08RNA32W1MLCR CAD Model

Description

NXP S9S08RNA32W1MLCR Microcontroller

The NXP S9S08RNA32W1MLCR is a high-performance microcontroller that is part of the S08 family, designed for a wide range of industrial and automotive applications. This powerful MCU is built on NXP's HCS08 core, which operates at a maximum frequency of 40 MHz, providing the computational power needed for complex tasks and real-time processing.

With 32KB of flash memory, the S9S08RNA32W1MLCR offers ample space for application code and data storage. Its 2KB RAM ensures smooth operation and efficient data handling for intermediate computations and buffering. This microcontroller is designed with longevity in mind, featuring a flash memory that can endure up to 100,000 write/erase cycles and a data retention of 15 years at 55°C, making it a reliable choice for critical applications.

The device integrates a range of peripherals that enhance its versatility. It boasts an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and converting their signals into digital data. Additionally, it includes two SCI (Serial Communication Interface) modules, which allow for serial communication with other devices, and an SPI (Serial Peripheral Interface) module for high-speed synchronous serial data transfer.

For robust control applications, the S9S08RNA32W1MLCR is equipped with an 8-channel TPM (Timer/Pulse-Width Modulator), which is essential for tasks like motor control, pulse generation, and precise timing operations. The microcontroller also features an I2C module for multi-master communication, making it suitable for complex embedded systems where multiple devices need to communicate over a simple two-wire interface.

The S9S08RNA32W1MLCR operates within an extended temperature range of -40°C to 85°C, ensuring stable performance even in harsh environments. Its 48-LQFP (Low Profile Quad Flat Package) encapsulation provides a compact footprint while allowing for efficient heat dissipation and reliable connectivity.

Overall, the NXP S9S08RNA32W1MLCR is an excellent choice for designers who require a robust, feature-rich microcontroller with a good balance between performance, power consumption, and cost-effectiveness. Whether it's for automotive control units, industrial automation, or sophisticated consumer electronics, this MCU can meet the demands of various complex applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7883 $54.7883
3+ $44.9545 $134.8635
4+ $43.5497 $174.1988
5+ $42.1448 $210.7240
7+ $40.7400 $285.1800
9+ $36.5255 $328.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess