EN
  • EN
  • DE

MSP430FR6922IPMR

Part No MSP430FR6922IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 64LQFP / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 64KB (64K x 8) FRAM 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MSP430FR6922
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number MSP430FR6922IPMR-ND,296-51462-6,296-51462-2,296-51462-1
Standard Package 1,000
Win Source Part Number 1322753-MSP430FR6922IPMR
Ultra Librarian 3D Model Ultra Librarian MSP430FR6922IPMR CAD Model

Description

Product Overview: MSP430FR6922IPMR Microcontroller

The MSP430FR6922IPMR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its ultra-low power consumption and robust digital and analog capabilities. It is part of the MSP430™ family, which is designed for various applications, including industrial, consumer, and automotive sectors.

Key Features:

  • Low Power Consumption: The MSP430FR6922IPMR excels in energy efficiency, featuring a powerful 16-bit RISC CPU, 16-bit registers, and constant generators that contribute to maximum code efficiency. The MSP430FRxx series offers multiple low-power modes, which are essential for battery-powered and energy-harvesting applications.
  • Ferroelectric RAM (FRAM): This MCU comes with 16KB of FRAM, which combines the speed of RAM with the non-volatility of flash storage. FRAM enables faster write times, higher endurance, and lower power consumption compared to traditional non-volatile memories.
  • Digital and Analog Integration: The device includes a rich set of peripherals such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, and a versatile digital I/O. This integration simplifies design and reduces the need for external components.
  • Flexible Clock System: The MSP430FR6922IPMR features a flexible clock system with a frequency-locked loop (FLL) that allows for the use of a low-frequency crystal for saving power while still providing high-frequency system clocks.
  • Serial Communication: This MCU supports multiple serial communication interfaces, including SPI, I2C, and UART, making it easy to integrate into a variety of sensor and peripheral interfaces.

Applications:

The MSP430FR6922IPMR is suitable for a wide range of applications that demand low power operation and high-performance processing. It is ideal for:

  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Smart meters and industrial monitoring systems
  • Portable medical devices
  • Consumer electronics

Package and Quality:

The device is available in a 64-pin LQFP (Low Profile Quad Flat Package), which is suitable for space-constrained applications. Texas Instruments is committed to quality and reliability, and the MSP430FR6922IPMR is designed to meet high standards, ensuring stable and long-lasting performance for embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6961 $51.6571
26+ $3.8532 $100.1832
41+ $3.7328 $153.0448
56+ $3.6124 $202.2944
72+ $3.4920 $251.4240
96+ $3.1308 $300.5568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess