EN
  • EN
  • DE

MSP430FR60471IPZR

Part No MSP430FR60471IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 100LQFP / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 76
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 18x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP430FR60471
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-47915-1,296-47915-2,296-47915-6
Standard Package 1,000
Win Source Part Number 1318606-MSP430FR60471IPZR
Ultra Librarian 3D Model Ultra Librarian MSP430FR60471IPZR CAD Model

Description

Product Overview: MSP430FR60471IPZR from Texas Instruments

The MSP430FR60471IPZR is a highly integrated microcontroller (MCU) solution from Texas Instruments, designed for precision sensing and measurement applications. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust performance, making it an ideal choice for battery-powered and energy-harvesting systems.

At the heart of the MSP430FR60471IPZR is a powerful 16-bit RISC CPU, which provides a perfect balance between processing power and energy efficiency. The CPU is complemented by a rich set of peripherals and 256KB of Ferroelectric Random Access Memory (FRAM), which is known for its fast write access times, endurance, and retention, thus enhancing the overall system performance and reliability.

This MCU features integrated analog peripherals, including an ultrasonic sensing analog front end (AFE) that supports high-precision measurements, making it highly suitable for flow metering applications such as smart water meters and gas meters. The ultrasonic AFE is designed to deliver accurate signal processing capabilities, which are critical in environments where precise measurement is paramount.

The MSP430FR60471IPZR also includes a comprehensive set of digital peripherals. It offers multiple communication interfaces, including I2C, SPI, and UART, which enable easy connectivity and communication with other devices in a system. The inclusion of a Direct Memory Access (DMA) controller aids in data transfer efficiency, reducing CPU loading and conserving energy.

Safety and security are also focal points for this MCU. It includes a hardware multiplier, a real-time clock, watchdog timers, and brown-out reset, which contribute to the system's robustness and reliability. The device is also equipped with several security features to protect against unauthorized access and to ensure the integrity of data.

The MSP430FR60471IPZR comes in a 100-pin LQFP (Low-Profile Quad Flat Package) which is suitable for space-constrained applications. Its wide operating temperature range and low power consumption make it a versatile choice for industrial, consumer, and health care applications.

Overall, the MSP430FR60471IPZR from Texas Instruments represents a smart choice for developers looking to create efficient, reliable, and high-precision sensing solutions.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.8596 $63.7192
4+ $26.1413 $104.5652
6+ $25.3243 $151.9458
9+ $24.5074 $220.5666
11+ $23.6905 $260.5955
15+ $21.2398 $318.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess