EN
  • EN
  • DE

TDA18260HN/C1,551

Part No TDA18260HN/C1,551
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC SILICON TUNER DUAL 48-HVQFN / Tuners Cable Data 1.002GMHz 48-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Type Silicon Tuner
Applications Set-Top Boxes
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-HVQFN (7x7)
Win Source Part Number 796531-TDA18260HN/C1,551
Popularity Medium
Supply and Demand Status Limited
Family Name TDA18260HN/C1
Introduction Date December 07, 2010
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian TDA18260HN/C1,551 CAD Model

Description

The TDA18260HN/C1,551 is a cutting-edge silicon tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors. This highly integrated device is engineered to provide exceptional performance and reliability for a wide range of television and set-top box applications. With its advanced features and compact design, the TDA18260HN/C1,551 is an ideal solution for digital TV reception.

Key Features:

  • High-Performance Silicon Tuner: Equipped with NXP's state-of-the-art silicon technology, the TDA18260HN/C1,551 offers superior sensitivity and selectivity, ensuring clear signal reception even in challenging conditions.
  • Wide Frequency Range: This IC supports a broad frequency range, making it suitable for various global broadcasting standards, including DVB-T, DVB-T2, ISDB-T, and ATSC.
  • Low Power Consumption: Designed with power efficiency in mind, the TDA18260HN/C1,551 helps reduce the overall power consumption of the host device, contributing to energy savings and longer device operation on battery power.
  • Integrated Loop-Through Function: The IC features an integrated loop-through function, allowing for the distribution of the TV signal to multiple devices without the need for additional components.
  • Small Footprint: Its compact size allows for easy integration into space-constrained designs, making it an excellent choice for modern, slim-profile televisions and portable devices.

Applications:

The TDA18260HN/C1,551 is versatile and can be used in a variety of consumer electronics, including:

  • Flat-panel televisions
  • Digital set-top boxes
  • Personal video recorders (PVRs)
  • PC TV tuner cards

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality, and the TDA18260HN/C1,551 is no exception. It is manufactured to meet the highest industry standards, ensuring long-term reliability and performance in all types of environments.

Whether for consumer or commercial applications, the TDA18260HN/C1,551 by NXP stands out as a top-tier choice for manufacturers looking to incorporate a high-quality silicon tuner into their products.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80TQFP14
Need more? Email Us
MACOM Technology Solutions
12G/6G/3G/HD/SD-SDI RECLOCKER WI
Need more? Email Us
Availink Inc.
DVB-T2, DVB-C DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 256QFP
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 80QFP14
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,082 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess