EN
  • EN
  • DE

MSP430FR5994IPNR

Part No MSP430FR5994IPNR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 80LQFP / MSP430 CPUXV2 series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 80-LQFP (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Supplier Device Package 80-LQFP (12x12)
Base Product Number 430FR5994
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-45561-2,296-45561-1,296-45561-6
Standard Package 1,000
Win Source Part Number 986927-MSP430FR5994IPNR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5994IPNR CAD Model

Description

Overview of the MSP430FR5994IPNR Microcontroller

The MSP430FR5994IPNR is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for low-power and energy-efficient applications. This MCU is part of the MSP430 family, which is well-known for its ultra-low power consumption, making it an ideal choice for battery-powered and portable devices. The MSP430FR5994IPNR is equipped with a powerful 16-bit RISC CPU, FRAM (Ferroelectric Random Access Memory), and a comprehensive suite of peripherals, providing a robust platform for designers to develop sophisticated applications in industrial, consumer, and health care markets.

Key Features of MSP430FR5994IPNR

  • Integrated Memory: The MSP430FR5994IPNR comes with 256KB of FRAM and 8KB of SRAM, offering a combination of flexibility, endurance, and speed. FRAM provides the benefits of non-volatile memory with high-speed operation, which is especially useful for data logging applications.
  • Low Power Consumption: The MSP430 architecture is renowned for its low power usage. This MCU features multiple power-saving modes, which enable it to achieve ultra-low power performance and extend battery life.
  • Digital and Analog Peripherals: This MCU includes a rich set of peripherals such as a 12-bit analog-to-digital converter (ADC), a 256-segment LCD controller, timers, and communication modules like eUSCI (enhanced Universal Serial Communication Interface) supporting SPI, I2C, UART, and IR modulation.
  • Intelligent Digital Peripherals: Enhanced with smart digital peripherals like hardware multipliers, DMA (Direct Memory Access), and real-time clock, the MSP430FR5994IPNR simplifies complex operations and timing functions.
  • Security and Encryption: With an AES256 accelerator, this MCU can perform encryption and decryption efficiently, making it suitable for secure data transfer and storage applications.
  • Package and Temperature Range: The MSP430FR5994IPNR is available in an 80-pin LQFP (Low-profile Quad Flat Package) and operates within an industrial temperature range of -40°C to +85°C.

Applications

The MSP430FR5994IPNR is versatile and can be used in a range of applications, including energy harvesting systems, wireless sensor networks, industrial control systems, smart meters, and portable medical devices. Its low power consumption and rich set of features make it a reliable choice for developers looking to create sophisticated applications with stringent power and space constraints.

With Texas Instruments' commitment to quality, the MSP430FR5994IPNR is a microcontroller that offers both performance and reliability, ensuring that your product can meet the demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4948 $52.3908
43+ $2.3369 $100.4867
67+ $2.2579 $151.2793
96+ $2.1000 $201.6000
124+ $2.0211 $250.6164
155+ $1.9422 $301.0410
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,828 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess