EN
  • EN
  • DE

MAX2769BETI/V+

Part No MAX2769BETI/V+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description Universal GPS Receiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Frequency 1575.42MHz
Modulation or Protocol GNSS, GPS
Applications GPS
Current - Receiving 27mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-TQFN (5x5)
Win Source Part Number 1212803-MAX2769BETI/V+
Manufacturer Homepage www.maxim-ic.com
Family Name MAX2769B
Introduction Date May 01, 2011
ECCN 7A994
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2769BETI/V+ CAD Model

Description

Maxim Integrated MAX2769BETI/V+ Universal GNSS Receiver

The MAX2769BETI/V+ from Maxim Integrated is a high-performance, versatile Global Navigation Satellite System (GNSS) receiver designed to cater to a wide range of satellite navigation applications. This universal, single-chip receiver is capable of supporting multiple global navigation standards, including GPS, GLONASS, Galileo, and Compass (BeiDou) navigation systems.

With its advanced integration, the MAX2769BETI/V+ simplifies the design and development of GNSS-related applications by reducing the number of external components required. This makes it an ideal solution for space-constrained applications such as handheld navigation devices, automotive navigation systems, asset tracking devices, and mobile consumer electronics.

The device features a high level of integration, including an LNA, RF to baseband down conversion mixers, variable gain amplifiers, filters, and digital signal processing blocks. This integration not only saves board space but also results in a lower bill of materials cost for system designers.

Key specifications of the MAX2769BETI/V+ include:

  • Complete single-chip GNSS RF to baseband receiver solution
  • Low-IF architecture with programmable IF frequency
  • High dynamic range to withstand jamming and interference
  • Programmable baseband filters to match different GNSS signal bandwidths
  • On-chip ADC with configurable resolution
  • Low power consumption suitable for battery-operated devices
  • Extended temperature range: -40°C to +85°C
  • Small 28-pin TQFN package

The MAX2769BETI/V+ also boasts a high level of configurability, allowing designers to tailor its performance to specific application needs through a serial interface. This flexibility, combined with the device's robust performance and low power consumption, makes it an excellent choice for a wide variety of portable and automotive GNSS applications.

Overall, the Maxim Integrated MAX2769BETI/V+ is a state-of-the-art GNSS receiver that offers a compact, cost-effective, and highly integrated solution for the rapidly growing satellite navigation market.

You May Also Be Interested in

STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6067 $50.4603
22+ $4.6004 $101.2088
34+ $4.4566 $151.5244
47+ $4.3129 $202.7063
60+ $4.1691 $250.1460
81+ $3.7378 $302.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess