EN
  • EN
  • DE

XTR110KU/1KG4

Part No XTR110KU/1KG4
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC V TO I CONVERTER/XMTR 16 SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Current Transmitter
Input Type Voltage
Output Type Current
Operating Supply Current 20mA
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 081905-XTR110KU/1KG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking, Portable Devices, Power Management, Computers & Computer Peripherals, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian XTR110KU/1KG4 CAD Model

Description

The XTR110KU/1KG4 is a high-performance precision voltage-to-current converter/transmitter designed and manufactured by Texas Instruments. This versatile integrated circuit is tailored to meet the demanding requirements of industrial control systems, automated test equipment, and data acquisition systems. Its robust design and flexible features make it an ideal choice for applications requiring reliable signal conversion and transmission.

Key Features

  • Precision Current Output: The XTR110KU/1KG4 provides a highly accurate current output that can be programmed from 4-20mA, making it suitable for standard industrial control applications.
  • Wide Supply Range: It operates over a broad supply voltage range, accommodating various system designs without the need for additional power regulation components.
  • Flexible Voltage Inputs: The device accepts differential or single-ended input voltage signals, providing versatility in interfacing with different types of sensors and input sources.
  • High Linearity: The XTR110KU/1KG4 boasts excellent linearity, ensuring that the output current is a precise representation of the input voltage, critical for accurate control and measurement.
  • Built-in Voltage Reference: It includes an onboard precision voltage reference, which can be used for self-calibration or as a reference for other components within the system.
  • Thermal Protection: Enhanced thermal protection features safeguard the device against overheating, thereby ensuring long-term reliability and performance.

Applications

The XTR110KU/1KG4 is ideal for a wide range of applications, including:

  • Process Control Systems
  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Industrial Automation and Control
  • Transducer Interface Circuits

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the XTR110KU/1KG4 is no exception. It is built to meet stringent industry standards, ensuring consistent performance even in the most challenging environments. With Texas Instruments' expertise in IC design and manufacturing, users can expect a high level of precision and durability from the XTR110KU/1KG4.

You May Also Be Interested in

Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0359 $64.1436
7+ $15.0209 $105.1463
11+ $14.5135 $159.6485
15+ $13.4986 $202.4790
20+ $12.9911 $259.8220
25+ $12.4836 $312.0900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess