EN
  • EN
  • DE

MSP430FR5849IRHAR

Part No MSP430FR5849IRHAR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FRAM 40VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196833-MSP430FR5849IRHAR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MSP430™ FRAM
Package Tape & Reel (TR)
Product Status Active
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Operating Temperature -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian MSP430FR5849IRHAR CAD Model

Description

Product Overview: MSP430FR5849IRHAR from Texas Instruments

The MSP430FR5849IRHAR is a microcontroller unit (MCU) part of the MSP430 family from Texas Instruments (TI), renowned for its ultra-low-power performance and integrated smart analog and digital peripherals. This particular MCU is designed to cater to a wide range of applications, from consumer electronics to industrial automation systems.

At the core of the MSP430FR5849IRHAR is a 16-bit RISC CPU, which operates at a frequency of up to 16 MHz. It is equipped with a unique set of features including 64KB of non-volatile memory (FRAM), which combines the speed of RAM with the persistence of flash storage, ensuring high-endurance and faster write cycles. This MCU also boasts 2KB of SRAM, providing ample space for running applications and handling data.

The MSP430FR5849IRHAR extends its capabilities with a rich set of integrated peripherals. It includes a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold, allowing for precise measurement of analog signals. The device also features several communication interfaces, such as I2C, SPI, and UART, enabling seamless integration with other components and systems.

One of the standout features of this MCU is its energy efficiency. It supports multiple power-saving modes, which significantly reduce power consumption during idle periods. This makes the MSP430FR5849IRHAR an ideal choice for battery-powered and portable applications where energy conservation is critical.

Further enhancing its versatility, the MSP430FR5849IRHAR comes in a 40-pin VQFN (RHA) package, offering a compact footprint for space-constrained applications. It operates over an extended temperature range, ensuring reliable performance in challenging environmental conditions.

Developers can take advantage of the comprehensive development tools and software provided by Texas Instruments, including the Code Composer Studio IDE and extensive MSP430 software libraries. This support accelerates the development process and helps bring products to market faster.

In summary, the MSP430FR5849IRHAR from Texas Instruments is a powerful and flexible MCU solution that combines low power consumption with high performance, extensive memory, and a wide array of peripherals, making it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8618 $53.1708
14+ $7.2712 $101.7968
22+ $7.0440 $154.9680
30+ $6.8168 $204.5040
38+ $6.5895 $250.4010
51+ $5.9079 $301.3029
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess