EN
  • EN
  • DE

MSP430FR5720IRGER

Part No MSP430FR5720IRGER
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FRAM 24VQFN / MSP430 CPUXV2 MSP430™ FRAM Microcontroller IC 16-Bit 8MHz 4KB (4K x 8) FRAM 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 4KB (4K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number MSP430FR5720
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number TEXTISMSP430FR5720IRGER,296-29593-1,296-29593-2,2156-MSP430FR5720IRGER,296-29593-6
Standard Package 3,000
Win Source Part Number 1322725-MSP430FR5720IRGER
Ultra Librarian 3D Model Ultra Librarian MSP430FR5720IRGER CAD Model

Description

The MSP430FR5720IRGER is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require low power consumption and high reliability. This MCU is part of the MSP430 family, which is well-known for its ultra-low-power performance and integrated smart analog and digital peripherals.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is equipped with a 16-bit RISC CPU, offering a balanced trade-off between power efficiency and computing capability.
  • Ferroelectric RAM (FRAM): With 16KB of FRAM, the MSP430FR5720IRGER provides fast write access times and excellent endurance, making it ideal for data-logging applications.
  • Integrated Peripherals: This MCU includes a variety of built-in peripherals such as ADCs, timers, and communication modules to support a multitude of functionalities without the need for external components.
  • Low Power Modes: Multiple low-power modes enable the MCU to conserve energy during idle times, significantly extending battery life in portable devices.
  • Wide Supply Voltage Range: It operates over a supply voltage range of 1.8V to 3.6V, providing flexibility in power supply design.

Applications

The MSP430FR5720IRGER MCU is versatile and can be used in various applications, including but not limited to:

  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Industrial monitoring and control
  • Smart meters and utility monitoring
  • Wearable electronics

Package and Quality

Housed in a VQFN (Very-thin Quad Flat No-leads) package, the MSP430FR5720IRGER offers a compact footprint for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance in harsh environments. Texas Instruments is committed to maintaining high-quality standards, and this product complies with their rigorous quality management protocols.

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and development tools. The MSP430FR5720IRGER is supported by the MSP430 ecosystem, which provides integrated development environments (IDEs), hardware development kits, and reference designs to accelerate the product development cycle.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5649 $54.7715
80+ $1.2840 $102.7200
125+ $1.2439 $155.4875
170+ $1.2037 $204.6290
215+ $1.1636 $250.1740
290+ $1.0433 $302.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess