EN
  • EN
  • DE

MSP430FR2632IYQWT

Part No MSP430FR2632IYQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 24DSBGA / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 24-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
RAM Size 2K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-UFBGA, DSBGA
Supplier Device Package 24-DSBGA
Base Product Number 430FR2632
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-MSP430FR2632IYQWTCT,296-MSP430FR2632IYQWTTR,MSP430FR2632IYQWT-ND,296-MSP430FR2632IYQWTDKR
Standard Package 250
Win Source Part Number 1087132-MSP430FR2632IYQWT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2632IYQWT CAD Model

Description

Product Overview: MSP430FR2632IYQWT from Texas Instruments

The MSP430FR2632IYQWT is a state-of-the-art microcontroller unit (MCU) from Texas Instruments, designed for a wide range of applications that require low power consumption and high-performance processing. This MCU is part of the MSP430™ family, which is renowned for its exceptional power efficiency and robust integrated features that make it ideal for portable and battery-powered applications.

At the heart of the MSP430FR2632IYQWT lies a powerful 16-bit RISC CPU, which delivers fast processing capabilities while maintaining low power consumption. The device comes with 32KB of non-volatile Ferroelectric Random Access Memory (FRAM), which combines the speed of static RAM with the stability of flash storage, ensuring quick data access and retention even after power cycles. This unique feature makes it perfect for data logging applications where data integrity is crucial.

The MCU boasts a rich set of integrated peripherals that enhance its functionality. These include a 10-bit analog-to-digital converter (ADC), multiple timers, and communication interfaces such as I2C, SPI, and UART, providing versatile options for interfacing with sensors, actuators, and other external devices. Its digital I/O pins enable direct control of external hardware, further extending its application scope.

Designed with the modern developer in mind, the MSP430FR2632IYQWT supports efficient power management with several low-power modes, which significantly reduce energy consumption during idle periods. This is essential for extending battery life in portable devices. The MCU also features a built-in hardware multiplier, which enhances performance in mathematical operations and DSP functions, making it suitable for complex algorithms and control systems.

The MSP430FR2632IYQWT is housed in a compact 32-pin QFN package, making it easy to integrate into space-constrained designs. It operates over a wide temperature range, ensuring reliable performance in harsh environmental conditions. With Texas Instruments' extensive support and development tools, such as the Code Composer Studio™ IDE and MSP430Ware™ software, developers can swiftly bring their innovative ideas to life using this versatile MCU.

Overall, the MSP430FR2632IYQWT from Texas Instruments is an exceptional choice for engineers and designers looking to create efficient, reliable, and high-performance embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8406 $50.4360
145+ $0.6897 $100.0065
225+ $0.6682 $150.3450
310+ $0.6466 $200.4460
400+ $0.6251 $250.0400
540+ $0.5604 $302.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess