EN
  • EN
  • DE

MSP430FR2311IRGYT

Part No MSP430FR2311IRGYT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 16VQFN / MCU 16-bit MSP430 RISC 3.75KB FRAM 3.3V 16-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (4x3.5)
Win Source Part Number 789764-MSP430FR2311IRGYT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR2311
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR2311IRGYT CAD Model

Description

The MSP430FR2311IRGYT is a highly capable microcontroller from Texas Instruments, designed to cater to a wide array of applications requiring low power consumption and high performance. This product is part of the MSP430 family, which is renowned for its exceptional power efficiency and robust integrated features.

At the heart of the MSP430FR2311IRGYT lies a 16-bit RISC CPU, which operates at a maximum frequency of 16MHz. The device is equipped with 4KB of FRAM (Ferroelectric Random Access Memory), which combines the benefits of both ROM and RAM, offering high endurance and fast write speeds. The microcontroller also includes 256B of SRAM, which provides quick access to the CPU for temporary data storage.

One of the standout features of this microcontroller is its ultra-low power consumption. It supports multiple power modes, allowing developers to optimize the balance between performance and power usage based on the needs of their application. This makes the MSP430FR2311IRGYT an excellent choice for battery-powered and portable devices, such as wearables, sensors, and other IoT (Internet of Things) solutions.

The MSP430FR2311IRGYT comes with a rich set of peripherals, including a 10-bit analog-to-digital converter (ADC), a comparator, and an enhanced serial communication interface supporting I2C, SPI, and UART protocols. These features enable the microcontroller to interface with a variety of sensors and other peripheral devices, expanding its application potential.

The device is housed in a compact VQFN (Very Thin Quad Flat Non-leaded) 16-pin package, which is suitable for space-constrained applications. It operates over an extended temperature range, making it robust and reliable for use in industrial and outdoor environments.

Texas Instruments provides comprehensive development tools and software support for the MSP430FR2311IRGYT, including the Code Composer Studio IDE and the EnergyTrace technology for real-time power profiling. These tools enable developers to streamline the design process and bring products to market faster while ensuring optimal energy efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8822 $56.4660
65+ $1.5444 $100.3860
105+ $1.4961 $157.0905
140+ $1.4479 $202.7060
180+ $1.3996 $251.9280
240+ $1.2548 $301.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess