Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 24MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 44
Program Memory Size 32KB (32K x 8)
Program Memory Type FRAM
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number 430FR2155
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 296-MSP430FR2155TPDKR,MSP430FR2155TPTR-ND,296-MSP430FR2155TPTR,296-MSP430FR2155TPCT
Standard Package 1,000
Win Source Part Number 984472-MSP430FR2155TPTR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2155TPTR CAD Model

Description

The MSP430FR2155TPTR from Texas Instruments is a highly capable microcontroller that serves as an integral component in a wide range of electronic applications. This microcontroller is part of the MSP430 family, which is renowned for its low-power consumption and robust performance in embedded systems.

At the heart of the MSP430FR2155TPTR is a 16-bit RISC architecture that ensures efficient processing and optimal power management. This is particularly beneficial for battery-powered devices where energy efficiency is paramount. The microcontroller operates at a maximum frequency of 16 MHz, providing a balanced trade-off between speed and power usage.

One of the standout features of this microcontroller is its embedded Ferroelectric Random Access Memory (FRAM). With 32KB of FRAM, the MSP430FR2155TPTR offers a unique combination of speed, endurance, and flexibility in data storage. FRAM allows for faster write speeds and greater write endurance compared to traditional non-volatile memories, such as Flash, making it an excellent choice for applications requiring frequent or rapid data updates.

The MSP430FR2155TPTR also includes 4KB of SRAM, providing ample space for running applications and data manipulation. Its rich set of integrated peripherals includes multiple communication interfaces such as I2C, SPI, and UART, which facilitate easy connectivity with other components and devices. Additionally, it features a 10-bit analog-to-digital converter (ADC), timers, and built-in support for capacitive touch sensing, further broadening its application scope.

Designed with versatility in mind, this microcontroller is suitable for use in a variety of sectors, including industrial control, consumer electronics, and automation systems. Its small form factor, provided by the TSSOP (Thin Shrink Small Outline Package) with 38 pins, ensures that it can fit into compact spaces, making it ideal for space-constrained applications.

In summary, the MSP430FR2155TPTR microcontroller is a powerful and energy-efficient solution that combines speed, memory performance, and a rich peripheral set to address the needs of modern electronic designs. Its low-power operation and high functionality make it a go-to choice for designers looking to create sophisticated, yet power-conscious, products.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to €7.0178
ECAD model for PIC33FJ16GS502-I/SO
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to €17.4397
ECAD model for PIC32MX250F128D-I/PT
Microchip Technology
Lowest to €1.7680
ECAD model for PIC24LC00-I/SN
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to €16.2808
ECAD model for PIC32MX360F512L-80I/PT
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to €22.1906
ECAD model for PIC24HJ32GP304-I/PT
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to €63.6309
ECAD model for SAK-XC161CJ-16F40F

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ €2.9458 €47.1326
38+ €2.4171 €91.8494
59+ €2.3415 €138.1506
81+ €2.2660 €183.5445
104+ €2.1904 €227.8045
139+ €1.9639 €272.9761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,766 pieces
MOQ: 16 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention