Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 5
STAND-OFF Voltage (Vwm) 3V
Minimum Breakdown Voltage 6.1V
Power Dissipation - Pd 100W
Applications General Purpose
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-6L
Win Source Part Number 015713-ESDA6V1-5W6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name ESDA6V1-5W6
Introduction Date March 20, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ESDA6V1-5W6 CAD Model

Description

Product Overview: ESDA6V1-5W6 from STMicroelectronics

The ESDA6V1-5W6 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a leader in the semiconductor industry. This robust device is specifically engineered to protect sensitive electronic equipment from electrostatic discharge (ESD) and other voltage-induced transient events. The ESDA6V1-5W6 is a versatile solution that offers high surge protection for various applications, including USB interfaces, multimedia devices, and communication systems.

Key Features

  • Transient Protection: The ESDA6V1-5W6 provides excellent protection against ESD, up to 15kV (air discharge) and 8kV (contact discharge) as per IEC 61000-4-2 standard. Its fast response time ensures quick clamping of voltage spikes to safe levels.
  • Low Capacitance: With a low input capacitance, this device is ideal for protecting high-speed data lines without compromising signal integrity.
  • Multi-Line Protection: It is capable of protecting up to 5 data or power supply lines, offering a compact and efficient solution for multi-line applications.
  • Low Leakage Current: The ESDA6V1-5W6 is designed with a low leakage current, minimizing power loss when the device is in standby mode, thus making it suitable for battery-powered applications.
  • Package: The device comes in a SOT-666 package, which is known for its small form factor, allowing for space-saving PCB designs.

Applications

The ESDA6V1-5W6 can be utilized in a variety of applications requiring ESD protection. It is particularly useful in:

  • USB 2.0 and 3.0 interfaces
  • HDMI and Ethernet ports
  • Smartphones, tablets, and other portable devices
  • Set-top boxes, digital TVs, and other multimedia products
  • Industrial controls and automotive systems

Conclusion

In summary, the ESDA6V1-5W6 from STMicroelectronics is a powerful and reliable component that offers comprehensive protection against ESD and other transient voltage events. Its low capacitance and multi-line protection capabilities make it an excellent choice for safeguarding sophisticated electronic systems against sudden electrical disturbances. By incorporating the ESDA6V1-5W6 into their designs, engineers can significantly enhance the durability and reliability of their products.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 100V 162V DO214AA
Need more? Email Us
ECAD model for SMBJ100A-TP
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
Yageo
SMAJ, DO-214AC, 100V, 162V, REEL / 162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0353
ECAD model for SMAJ100A/TR13
Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
Texas Instruments
TVS DIODE 3.6V 8.9V 2X2SON / TPD1E04U04 1-Channel ESD Protection Diode with Low RDYN for HDMI 2.0 and USB 3.0
Lowest to €0.1616
ECAD model for TPD1E04U04DPLR
Micro Commercial Co
200V, 600W, UNIDIRECTIONA TVS, S
Lowest to €0.0693
ECAD model for SMBJ200A-TP
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ €0.1406 €45.6865
790+ €0.1153 €91.1097
1,220+ €0.1118 €136.3803
1,680+ €0.1082 €181.6999
2,175+ €0.1045 €227.3360
2,910+ €0.0937 €272.7133
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,665 pieces
MOQ: 325 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention