EN
  • EN
  • DE

KIA78R09API-U/P

Part No KIA78R09API-U/P
Manufacturer KEC
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer KEC
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826843-KIA78R09API-U/P
Ultra Librarian 3D Model Ultra Librarian KIA78R09API-U/P CAD Model

Description

The KIA78R09API-U/P is a 9V fixed voltage regulator manufactured by KEC. This regulator is designed to provide a stable and regulated 9V output voltage from a higher input voltage source. It is commonly employed in a variety of electronic applications where a consistent 9V supply is required, such as powering operational amplifiers, sensors, and other analog circuits. The device incorporates built-in protection features, including overcurrent and thermal shutdown, to ensure reliable operation and prevent damage from electrical or thermal stress.

Applications:

  • Operational amplifier power supplies
  • Sensor power supplies
  • Analog circuit power supplies
  • Communication equipment
  • Industrial control systems

Features:

  • Fixed 9V output voltage: Provides a stable and regulated 9V output.
  • Overcurrent protection: Limits the output current to prevent damage from short circuits or overloads.
  • Thermal shutdown protection: Shuts down the regulator if the temperature exceeds a safe level.
  • Low dropout voltage: Maintains regulation with a small difference between input and output voltage.
  • Compact package: Available in a small package for space-constrained applications.
  • High efficiency: Converts input voltage to output voltage with minimal power loss.

Benefits:

  • Stable power supply: Ensures consistent performance of powered devices.
  • Protection against damage: Overcurrent and thermal shutdown features protect the regulator and the powered devices.
  • Simplified design: Offers a simple and reliable voltage regulation solution.
  • Extended battery life: High efficiency minimizes power consumption in battery-powered devices.
  • Improved system reliability: Enhances the overall robustness of the electronic system.

Additional Details:

The KIA78R09API-U/P typically requires a minimum input voltage slightly above 9V to maintain proper regulation. The dropout voltage is the minimum voltage difference between the input and output required for the regulator to operate correctly. The device is available in various package types, including TO-220 and SOT-223, for easy integration into circuit boards. Detailed specifications regarding input voltage range, output current, and thermal resistance can be found in the product datasheet.

You May Also Be Interested in

FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess