EN
  • EN
  • DE

MSP430FR2110IRLLT

Part No MSP430FR2110IRLLT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FRAM 24VQFN / MCU 16-bit MSP430 RISC 2KB Flash 3.3V 24-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 2KB (2K x 8)
Program Memory Type FRAM
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-VQFN (3x3)
Win Source Part Number 789762-MSP430FR2110IRLLT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FR2110
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR2110IRLLT CAD Model

Description

The Texas Instruments MSP430FR2110IRLLT is a high-performance microcontroller unit (MCU) that combines a rich feature set with low-power consumption, making it an ideal choice for a wide range of applications. This MCU is part of the MSP430™ family, which is renowned for its exceptional power efficiency and robust performance in embedded systems.

Key Features:

  • Core: The MSP430FR2110IRLLT is built around a 16-bit RISC CPU, offering a balanced combination of speed and power efficiency. Its architecture is designed to execute instructions quickly, with a typical instruction cycle time of 125 ns at 8 MHz.
  • Memory: This MCU comes with 2KB of non-volatile FRAM (Ferroelectric Random Access Memory), which provides faster write speeds and greater write endurance compared to traditional flash memory. It also includes 512B SRAM for efficient data storage and manipulation.
  • Digital Peripherals: It includes a variety of digital peripherals such as one 16-bit timer, a watchdog timer, and a versatile 8-channel 10-bit analog-to-digital converter (ADC) that enables the MCU to interface with analog sensors and devices.
  • Communication: For communication, the MSP430FR2110IRLLT supports I²C and SPI protocols, enabling easy connectivity with other microcontrollers, sensors, and peripherals.
  • Low Power Modes: The MCU features multiple low-power modes, which significantly reduce power consumption during idle or standby periods. These modes make it an excellent choice for battery-powered and portable devices.
  • Package: The device is available in a compact 16-pin QFN package, which is ideal for space-constrained applications.

Applications:

The MSP430FR2110IRLLT is versatile and can be used in various applications, including but not limited to:

  • Consumer Electronics
  • Wearable Devices
  • Wireless Sensors and Networking
  • Energy Management
  • Industrial Control Systems

In summary, the MSP430FR2110IRLLT from Texas Instruments is a powerful and energy-efficient microcontroller that offers a comprehensive set of features suitable for a multitude of embedded applications. Its integration of FRAM memory, multiple communication interfaces, and low-power capabilities make it a highly reliable and versatile component for engineers and developers working on innovative electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0300 $51.5000
120+ $0.8452 $101.4240
185+ $0.8188 $151.4780
255+ $0.7924 $202.0620
330+ $0.7659 $252.7470
440+ $0.6867 $302.1480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess