EN
  • EN
  • DE

MSP430FG479IZQW

Part No MSP430FG479IZQW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description MIXED SIGNAL MICROCONTROLLER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x4xx
Packaging Tray
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LCD, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 5x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 1227526-MSP430FG479IZQW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FG479
Introduction Date July 31, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian MSP430FG479IZQW CAD Model

Description

Introducing the MSP430FG479IZQW Microcontroller from Texas Instruments

The MSP430FG479IZQW is a powerful and versatile microcontroller unit (MCU) designed and manufactured by Texas Instruments (TI), one of the leaders in the semiconductor industry. This MCU is a part of the MSP430 family, which is well-known for its ultra-low power consumption and robust performance, making it an ideal choice for a wide array of applications including industrial, consumer electronics, and automation systems.

Key Features:

  • Advanced Architecture: The MSP430FG479IZQW operates with a 16-bit RISC architecture that ensures efficient processing and optimal power management. This architecture allows for the execution of instructions with fewer cycles, leading to quicker response times and reduced energy usage.
  • Low Power Consumption: TI's MSP430 series is renowned for its low power capabilities. The MSP430FG479IZQW is designed to work in various power modes, enabling the device to conserve power and extend battery life in portable applications.
  • Integrated Analog Peripherals: This MCU includes a range of built-in analog features such as a 12-bit analog-to-digital converter (ADC), which provides precise measurement capabilities for sensor data acquisition and control tasks.
  • Flexible Clock System: The MSP430FG479IZQW contains a flexible clock system that supports multiple clock sources, allowing developers to optimize performance and power consumption according to the application requirements.
  • Robust I/O and Connectivity: With multiple general-purpose input/output (GPIO) pins and various communication protocols including SPI, I2C, and UART, this MCU ensures seamless integration with other components and peripherals in complex systems.
  • Large Memory Capacity: Equipped with ample memory, the MSP430FG479IZQW boasts a combination of flash memory and RAM, facilitating sophisticated firmware and application development without the need for external memory components.

Applications:

The MSP430FG479IZQW is designed to cater to a diverse range of applications. Its low power consumption makes it an excellent choice for battery-operated devices such as smart meters and portable medical equipment. The MCU's robust analog and digital integration capabilities also make it suitable for automation systems, industrial controls, and sensor monitoring applications, where precision and reliability are paramount.

Overall, the MSP430FG479IZQW from Texas Instruments offers a perfect blend of power efficiency, performance, and integration, making it a go-to microcontroller for engineers and developers looking to create innovative and energy-conscious products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7564 $52.5384
14+ $7.1848 $100.5872
22+ $6.9603 $153.1266
30+ $6.7357 $202.0710
39+ $6.5112 $253.9368
52+ $5.8376 $303.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess