EN
  • EN
  • DE

MSP430F6638IZQWR

Part No MSP430F6638IZQWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 113BGA / MSP430 CPUXV2 MSP430F6xx Microcontroller IC 16-Bit 20MHz 256KB (256K x 8) FLASH 113-BGA Microstar Junior (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430F6xx
Package Tape & Reel
Product Status Obsolete
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I²C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 18K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 113-VFBGA
Supplier Device Package 113-BGA Microstar Junior (7x7)
Base Product Number MSP430F6638
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352436-MSP430F6638IZQWR
Ultra Librarian 3D Model Ultra Librarian MSP430F6638IZQWR CAD Model

Description

Product Overview: MSP430F6638IZQWR

The MSP430F6638IZQWR is a high-performance microcontroller unit (MCU) from Texas Instruments, renowned for its low power consumption and robust processing capabilities. Designed for a wide range of applications, this MCU is part of the MSP430 family, which is well-suited for industrial, metering, and medical applications, among others.

At the heart of the MSP430F6638IZQWR is a 16-bit RISC CPU, which offers a balanced combination of speed and power efficiency. The MCU operates at a frequency of up to 25 MHz, providing swift execution of instructions and efficient handling of complex tasks. With its integrated 512KB of Flash memory and 64KB of RAM, this MCU can handle substantial codebases and data-intensive operations without the need for external memory components.

Connectivity and interface options are a strong suit of the MSP430F6638IZQWR. It includes features such as multiple serial communication modules supporting SPI, I2C, and UART protocols, enabling easy communication with other devices and peripherals. Additionally, the MCU comes with a 12-bit analog-to-digital converter (ADC) which provides precise measurement capabilities, making it ideal for sensor interfacing and data acquisition tasks.

Power management is another area where the MSP430F6638IZQWR excels. It features a flexible power management system with a built-in digital controlled oscillator (DCO) that allows the device to run with a stable frequency without an external crystal. This, along with its five low-power modes, enables the device to conserve energy and extend battery life in portable applications.

The MSP430F6638IZQWR is available in a compact 113-pin BGA (Ball Grid Array) package, which is ideal for space-constrained applications. Its extended temperature range ensures reliable operation in challenging environmental conditions. For developers, Texas Instruments provides comprehensive support, including development tools, software libraries, and reference designs, to facilitate rapid development and deployment of applications using this MCU.

In summary, the MSP430F6638IZQWR is a feature-rich, low-power MCU that delivers high performance and reliability for a variety of sophisticated applications, making it a top choice for engineers and designers seeking an efficient and versatile microcontroller solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5849 $70.7547
6+ $19.3518 $116.1108
9+ $18.7470 $168.7230
12+ $18.1423 $217.7076
15+ $17.5375 $263.0625
20+ $15.7233 $314.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess