EN
  • EN
  • DE

TS3DDR3812RUAR

Part No TS3DDR3812RUAR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX DDR3 1:2 42WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Memory
Number of Channels 12
Max On Resistance 12 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 1.675GHz
Features DDR3
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 42-WQFN (3.5x9.0)
Win Source Part Number 1114349-TS3DDR3812RUAR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Signal Processing, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian TS3DDR3812RUAR CAD Model

Description

The TS3DDR3812RUAR is a high-performance, DDR3/DDR3L Memory Multiplexer/Demultiplexer Switch from Texas Instruments, designed to meet the rigorous demands of modern computing and communication systems. This device is optimized for applications that require high-speed signal routing of DDR3/DDR3L memory signals to multiple memory modules or systems.

Key Features

  • Compatibility: Supports DDR3 and DDR3L memory standards, ensuring broad applicability across different memory technologies.
  • Bandwidth: Offers a substantial bandwidth that can handle data rates up to 2400 Mbps, making it suitable for high-performance computing tasks.
  • Signal Integrity: Equipped with low crosstalk and additive jitter characteristics, the TS3DDR3812RUAR maintains signal integrity, thereby enhancing system reliability and performance.
  • Power Efficiency: Designed with power-saving features, including a low on-state resistance, which reduces power dissipation and improves energy efficiency.
  • Package: Available in a compact, lead-free, 40-pin QFN package, which minimizes PCB space and is environmentally friendly.

Applications

The TS3DDR3812RUAR is ideal for a range of applications, including:

  • High-performance servers
  • Data centers
  • Networking equipment
  • Telecommunications infrastructure
  • Personal computers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TS3DDR3812RUAR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards. Customers can trust this product to deliver consistent performance and longevity in their critical applications.

Technical Support and Resources

For engineers and designers, Texas Instruments provides extensive technical support, including datasheets, application notes, and design resources, to facilitate seamless integration of the TS3DDR3812RUAR into their projects. With a global network of experts and customer support, Texas Instruments ensures that you have the resources you need when developing with their products.

You May Also Be Interested in

Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1462 $50.0234
18+ $5.8635 $105.5430
27+ $5.6803 $153.3681
37+ $5.4971 $203.3927
48+ $5.3138 $255.0624
63+ $4.7641 $300.1383
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess