EN
  • EN
  • DE

MSP430F5510IRGZT

Part No MSP430F5510IRGZT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48VQFN / MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 48-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 789589-MSP430F5510IRGZT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5510
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5510IRGZT CAD Model

Description

Texas Instruments MSP430F5510IRGZT Microcontroller

The MSP430F5510IRGZT is a highly capable microcontroller unit (MCU) from Texas Instruments, renowned for its low-power performance and versatile features. Designed for a broad range of applications, this MCU is part of the MSP430 family, which is well-suited for battery-powered and portable devices due to its energy-efficient operation.

The MSP430F5510IRGZT operates with a 16-bit RISC architecture that enables swift and efficient processing, making it an ideal choice for applications that require a combination of low power consumption and high performance. It comes in a compact 48-VQFN (RGT) package, which is perfect for space-constrained designs.

Key features of the MSP430F5510IRGZT include:

  • Clock & System Control: Multiple frequency options available with a flexible clock system that includes a 25 MHz system clock, which can be sourced from multiple internal and external sources.
  • Memory: This microcontroller boasts 32KB of flash memory and 6KB of RAM, providing ample space for program storage and efficient data handling.
  • Digital I/O: It offers up to 40 programmable I/O pins, allowing for versatile interfacing with a wide range of peripherals and sensors.
  • Communication: Integrated communication peripherals include I2C, SPI, UART, and USB interfaces, facilitating easy data exchange with other devices.
  • Analog Peripherals: The device features a 10-bit analog-to-digital converter (ADC) with multiple channels, enabling accurate sensor readings and analog data conversion.
  • Power Management: The MSP430F5510IRGZT is designed with power-saving modes like active, standby, and off modes, which significantly extend battery life.

Developers can utilize the extensive MSP430 software ecosystem, which includes development tools, software libraries, and support from Texas Instruments, to streamline the development process. The MCU's integrated features, along with its support for real-time operation and ability to wake up from low-power modes quickly, make it a versatile choice for applications such as industrial control systems, smart meters, portable medical devices, and home automation systems.

With its balance of power efficiency and processing capability, the MSP430F5510IRGZT from Texas Instruments is a powerful core for your next embedded design project.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7264 $53.8112
19+ $5.5191 $104.8629
29+ $5.3467 $155.0543
39+ $5.1742 $201.7938
50+ $5.0017 $250.0850
67+ $4.4843 $300.4481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,680 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess