EN
  • EN
  • DE

MSP430F5237IRGCR

Part No MSP430F5237IRGCR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features CPUXV2 series Microcontroller IC 16-Bit 25MHz 64KB (64K x 8) FLASH 64-VQFN (9x9)
Manufacturer Texas Instruments
Series MSP430F5xx
Package Reel - TR
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 53
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name 430F5237
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 886000-MSP430F5237IRGCR
Ultra Librarian 3D Model Ultra Librarian MSP430F5237IRGCR CAD Model

Description

The MSP430F5237IRGCR is a highly integrated microcontroller (MCU) from Texas Instruments (TI), renowned for its advanced features and performance in a compact form factor. This MCU is part of the MSP430 family, which is well-known for its ultra-low power consumption, making it an ideal choice for battery-powered and portable applications.

At the heart of the MSP430F5237IRGCR is a 16-bit RISC CPU, which offers a balanced combination of processing power and energy efficiency. With a maximum CPU speed of 25MHz, it provides ample performance for a wide range of applications, from simple control systems to more demanding signal processing tasks.

The device comes with 256KB of in-system programmable flash memory, providing plenty of space for application code and data storage. Additionally, it includes 18KB of RAM, which allows for efficient handling of temporary data and supports complex algorithms without compromising performance.

One of the standout features of the MSP430F5237IRGCR is its rich set of integrated peripherals. These include multiple communication interfaces such as I2C, SPI, and UART, which enable the MCU to connect with other devices and sensors. It also boasts a 12-bit analog-to-digital converter (ADC) for precise analog signal measurement, as well as a 12-bit digital-to-analog converter (DAC) for accurate analog output generation.

The MCU's flexible clock system allows for multiple low-power modes, which can significantly extend battery life in portable devices. The MSP430F5237IRGCR also features a comprehensive set of timers, watchdog timer, and brown-out reset, which contribute to reliable operation and help prevent system crashes.

Housed in a 64-pin VQFN (RGC) package, the MSP430F5237IRGCR is designed for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures stable operation in harsh environments.

Overall, the MSP430F5237IRGCR from Texas Instruments is a powerful and versatile microcontroller that is well-suited for a variety of applications, including industrial control systems, consumer electronics, wireless networking, and more. Its combination of low power consumption, robust processing capabilities, and comprehensive feature set make it a go-to choice for engineers and developers looking for a reliable MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7675 $54.3725
16+ $6.3734 $101.9744
25+ $6.1742 $154.3550
34+ $5.9750 $203.1500
44+ $5.7759 $254.1396
58+ $5.1784 $300.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess