EN
  • EN
  • DE

74LVC2G17GW,125

Part No 74LVC2G17GW,125
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC SCHMT TRIG BUFF/DVR DL 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 1
Input Type Schmitt Trigger
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-TSSOP
Win Source Part Number 096775-74LVC2G17GW,125
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC2G17GW,125 CAD Model

Description

Product Overview: 74LVC2G17GW,125 by NXP Semiconductors

The 74LVC2G17GW,125 is a high-performance, dual non-inverting Schmitt-trigger buffer designed by NXP Semiconductors. This component is part of the 74LVC family, which is known for low-voltage CMOS logic integrated circuits. It is specifically crafted to handle 1.65 V to 5.5 V operating voltages, making it suitable for interfacing with 5V systems and tolerant to 3.3V logic levels.

The device features two individual Schmitt-trigger buffers. These buffers are designed to provide a solution for signal conditioning, particularly in environments where noise is present, by enhancing noise immunity and transforming slowly changing input signals into sharply defined jitter-free output signals. This is particularly useful in applications where signals are transmitted over long distances or through noisy environments.

Encased in a very small and leadless 6-pin TSSOP package, the 74LVC2G17GW,125 is ideal for space-constrained applications. The part number suffix 'GW' indicates the TSSOP package type, and '125' refers to the packing quantity and packaging type, which in this case is a standard reel pack.

Key Features:

  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity with Schmitt-trigger action
  • Low power consumption with a typical tCC of 1.5 pF at 5 V
  • 5 V tolerant inputs for interfacing with 5 V logic
  • Inputs accept voltages higher than VCC
  • Complies with JEDEC standard no. 8-1A
  • ESD protection exceeds JESD 22
  • Latch-up performance exceeds 100 mA per JESDEC Standard JESD78 Class II Level B

Applications:

The 74LVC2G17GW,125 is versatile and can be used in a wide range of applications. These include:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Line receivers with long lines
  • Interface circuits

With its robust design and ability to interface with different logic levels, the 74LVC2G17GW,125 is a reliable choice for designers looking to enhance signal integrity in their digital applications.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SMSC Corporation
SINGLE ROW BUFFER (SRB)
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0813 $50.4060
1,500+ $0.0667 $100.0500
2,325+ $0.0646 $150.1950
3,195+ $0.0626 $200.0070
4,135+ $0.0605 $250.1675
5,540+ $0.0542 $300.2680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,040 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess