EN
  • EN
  • DE

MSP430F417IRTDT

Part No MSP430F417IRTDT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64VQFN / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 32KB (32K x 8 + 256B) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8 + 256B)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP430F417
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -296-22755-1-NDR,296-22755-6,296-22755-2-NDR,-MSP430F417IRTDT-NDR,296-22755-1-NDR,296-22755-2,-296-22755-1,-296-22755-1-ND,296-22755-1
Standard Package 250
Win Source Part Number 1322486-MSP430F417IRTDT
Ultra Librarian 3D Model Ultra Librarian MSP430F417IRTDT CAD Model

Description

Overview of the MSP430F417IRTDT Microcontroller

The MSP430F417IRTDT is a highly integrated microcontroller (MCU) from Texas Instruments, crafted for low-power and high-performance applications. It is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set, making it an ideal choice for a wide range of embedded systems.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit RISC CPU, which allows for fast and efficient processing, suitable for handling complex algorithms and control tasks.
  • Integrated Memory: This MCU comes with 32KB of flash memory and 1KB of RAM, providing ample space for code storage and smooth operation of applications.
  • Digital and Analog Peripherals: The MSP430F417IRTDT includes a variety of peripherals such as digital I/O ports, a 12-bit analog-to-digital converter (ADC), and a built-in LCD driver, expanding its utility in interfacing with various sensors and displays.
  • Low Power Consumption: True to the MSP430 lineage, this microcontroller offers multiple low-power modes, making it exceptionally well-suited for battery-powered and portable devices.
  • Communication Interfaces: It features multiple communication interfaces, including SPI, I2C, and UART, allowing for easy integration with other microcontrollers, sensors, and external modules.

Applications

The MSP430F417IRTDT is a versatile MCU that can be employed in numerous applications such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Smart Metering
  • Portable Medical Devices

Package and Quality

Offered in a 64-pin QFN (Quad Flat No-leads) package, the MSP430F417IRTDT provides a compact footprint for space-constrained applications. Its robust design ensures reliable operation even in challenging environmental conditions. Furthermore, Texas Instruments' commitment to quality means that this MCU is manufactured to meet high standards of performance and durability.

In summary, the MSP430F417IRTDT microcontroller from Texas Instruments is a feature-rich solution that combines efficient power management, a robust set of features, and a small form factor, making it a top choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4438 $56.6628
13+ $7.7488 $100.7344
20+ $7.5066 $150.1320
28+ $7.2645 $203.4060
36+ $7.0223 $252.8028
48+ $6.2959 $302.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,624 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess