EN
  • EN
  • DE

LMP7300MA/NOPB

Part No LMP7300MA/NOPB
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description Micropower Precision Comparator and Precision Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series LMP, PowerWise
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Open-Collector, TTL
Dual Supply Voltage (±) 2.7 V ~ 12 V, ±1.35 V ~ 6 V
Voltage - Input Offset (Maximum) 0.75mV @ 5V
Current - Input Bias (Maximum) 0.003μA @ 5V
Maximum Quiescent Current 13μA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Maximum) 15μs
Hysteresis 1mV
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Mounting SMD
Manufacturer Package 8-SOIC
Win Source Part Number 1201778-LMP7300MA/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LMP7300MA/NOPB CAD Model

Description

Overview of Texas Instruments LMP7300MA/NOPB

The LMP7300MA/NOPB is a versatile, precision comparator with an integrated voltage reference, expertly designed by Texas Instruments to cater to a wide array of applications requiring accurate voltage comparison. This device is a part of the LMP precision series, which is renowned for its high-performance analog ICs.

Key Features

  • Integrated Voltage Reference: The LMP7300MA/NOPB comes with a precision voltage reference of 1.182V, which is highly stable and does not require any external components, facilitating a simplified design process.
  • Adjustable Hysteresis: It allows users to set the hysteresis level through external resistors, providing flexibility to tailor the comparator's response to specific application needs.
  • Low Offset Voltage: The comparator boasts a low input offset voltage, enhancing the accuracy of the system in which it is deployed.
  • Wide Supply Range: It can operate over a broad supply voltage range from 2.7V to 5V, making it suitable for both battery-powered and line-powered applications.
  • Push-Pull Output: The device features a push-pull output stage, which eliminates the need for an external pull-up resistor and ensures a fast and robust output transition.
  • Temperature Range: The LMP7300MA/NOPB is designed to operate over an extended industrial temperature range, ensuring reliability in various environmental conditions.

Applications

The LMP7300MA/NOPB is an excellent choice for a multitude of applications, including but not limited to:

  • Threshold detection and monitoring
  • Battery management systems
  • Window comparators
  • Zero-crossing detectors
  • Level shifting circuits

Package and Quality

This high-quality comparator is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. The LMP7300MA/NOPB also adheres to Texas Instruments' commitment to quality and reliability, ensuring a dependable solution for precision voltage comparison requirements.

With its integrated features and robust design, the LMP7300MA/NOPB from Texas Instruments is an ideal choice for designers looking for a high-precision, reliable comparator with minimal external component requirements.

You May Also Be Interested in

Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-SOP
Lowest to $0.1339
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2292 $51.6672
38+ $2.6496 $100.6848
59+ $2.5668 $151.4412
81+ $2.4840 $201.2040
105+ $2.4012 $252.1260
140+ $2.1528 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess