EN
  • EN
  • DE

MSP430F413IRTDT

Part No MSP430F413IRTDT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 64VQFN / MSP430 CPU16 MSP430x4xx Microcontroller IC 16-Bit 8MHz 8KB (8K x 8 + 256B) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 8KB (8K x 8 + 256B)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters Slope A/D
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number MSP430F413
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-17324-2-ND,296-MSP430F413IRTDTTR,296-17324-6,296-MSP430F413IRTDTCT-ND,-296-17324-1-ND,-MSP430F413IRTDT-NDR,296-17324-6-NDR,296-17324-2,296-17324-2-NDR,296-MSP430F413IRTDTDKR,296-17324-1,296-MSP430F413IRTDTCT,296-MSP430F413IRTDTDKR-ND,2156-MSP430F413IRTDT,TEXTISMSP430F413IRTDT,-296-17324-1,296-17324-1-NDR
Standard Package 250
Win Source Part Number 1322970-MSP430F413IRTDT
Ultra Librarian 3D Model Ultra Librarian MSP430F413IRTDT CAD Model

Description

Product Overview: MSP430F413IRTDT from Texas Instruments

The MSP430F413IRTDT is a highly integrated microcontroller solution designed for low-power and high-performance applications. Manufactured by Texas Instruments, this device is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set. The MSP430F413IRTDT is ideal for a wide range of applications, including industrial control systems, smart sensors, home automation, and portable electronics.

Key Features

  • 16-bit RISC Architecture: The MSP430 core provides a robust platform for efficient code execution, enabling complex tasks to be handled with ease.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the MSP430F413IRTDT offers multiple low-power modes to minimize energy usage.
  • Integrated Peripherals: Includes a variety of built-in features such as an analog-to-digital converter (ADC), a digital-to-analog converter (DAC), timers, and communication interfaces.
  • Large Memory: Equipped with 8KB of flash memory and 256B of RAM, providing ample space for application code and data storage.
  • Flexible Clock System: Supports multiple crystal frequencies and an internal digitally controlled oscillator (DCO), allowing precise clock management for various tasks.

Advanced Connectivity

The MSP430F413IRTDT offers advanced communication options, including a built-in UART and SPI interfaces for serial communication with other devices. This connectivity allows the microcontroller to easily interface with external sensors, actuators, and other microcontrollers, making it a versatile choice for system design.

Robust Design

Enclosed in a 64-pin QFN package, the MSP430F413IRTDT is built to withstand harsh environments and is suitable for space-constrained applications. The robust design ensures reliable operation across a wide temperature range, making it a dependable choice for critical applications.

Development Support

Texas Instruments provides comprehensive development support for the MSP430F413IRTDT, including development kits, software libraries, and documentation. This support ensures that designers can rapidly develop and deploy applications, reducing time to market and enhancing product reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3107 $52.4280
95+ $1.0755 $102.1725
145+ $1.0419 $151.0755
200+ $1.0083 $201.6600
260+ $0.9746 $253.3960
345+ $0.8738 $301.4610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess