EN
  • EN
  • DE

PCF8574T/3,518

Part No PCF8574T/3,518
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 8B 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 300μA, 25mA
Max Frequency 100kHz
Supply Voltage - Operating 2.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 105806-PCF8574T/3,518
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Industrial, Medical, Sensing & Instrumentation, Test & Measurement, Consumer Electronics
Ultra Librarian 3D Model Ultra Librarian PCF8574T/3,518 CAD Model

Description

NXP PCF8574T/3,518 I/O Expander

The NXP PCF8574T/3,518 is a robust I/O expander that offers an optimal solution for expanding the input/output capabilities of microcontrollers with a limited number of pins. This versatile chip uses the I²C-bus interface, which is a widely adopted protocol, allowing for easy integration into a vast array of embedded systems and IoT devices.

With the PCF8574T/3,518, designers can significantly increase the number of I/O ports using just two pins from the microcontroller for the I²C bus. This feature is particularly beneficial for applications where PCB space is at a premium, or when using microcontrollers with fewer pins, without the need to move to a larger microcontroller with more pins.

Key Features:

  • Expandability: The device provides an additional 8 I/O ports, which can be configured as inputs or outputs.
  • Serial Interface: Utilizes the I²C-bus interface, allowing for serial communication over just two wires (SDA and SCL), and supports a wide range of bus speeds.
  • Addressing: Offers three hardware address pins that allow up to eight devices to share the same I²C bus, enabling a total of 64 I/O ports.
  • Interrupt Output: Features an interrupt output that can be connected to the interrupt logic of the microcontroller. This allows the microcontroller to be informed of input changes without the need to constantly poll the expander.
  • Operating Voltage: Supports a supply voltage range of 2.5V to 6V, making it suitable for both 5V and 3.3V systems.
  • Package: Comes in a space-saving SO16 package, which is ideal for compact designs.

Applications:

The PCF8574T/3,518 is designed for a multitude of applications across various industries. It is particularly well-suited for:

  • Server motherboards
  • Embedded systems
  • Industrial control systems
  • Home automation
  • Consumer electronics

Overall, the NXP PCF8574T/3,518 I/O expander is a highly efficient solution for system designers looking to increase the I/O capabilities of microcontroller-based systems without incurring significant additional costs or sacrificing valuable board space.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 16HVQFN / I/O Expander 8 I²C, SMBus 400 kHz 16-HVQFN (3x3)
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $0.8905
ON Semiconductor
IC XPNDR 100KHZ I2C 16SOIC / I/O Expander 8 I²C 100 kHz 16-SOIC
Lowest to $3.2901
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC / I/O Expander 8 I²C 1 MHz 16-SO
Lowest to $2.5024
NXP / Nexperia
IC XPNDR 400KHZ I2C 56TSSOP / I/O Expander 40 I²C 400 kHz 56-TSSOP
Lowest to $4.9224
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
NXP / Nexperia
LOW-VOLTAGE TRANSLATING 16-BIT I / I/O Expander 16 I²C, SMBus 400 kHz 24-X2QFN (2x2)
Lowest to $1.4921
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16TSSOP / I/O Expander 8 I²C, SMBus 400 kHz 16-TSSOP
Lowest to $1.0946

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9684 $51.1784
62+ $1.6151 $100.1362
96+ $1.5646 $150.2016
133+ $1.5142 $201.3886
171+ $1.4637 $250.2927
229+ $1.3123 $300.5167
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,670 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess