EN
  • EN
  • DE

MSP430F2002IN

Part No MSP430F2002IN
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 1KB FLASH 14DIP / MSP430 CPU16 MSP430F2xx Microcontroller IC 16-Bit 16MHz 1KB (1K x 8 + 256B) FLASH 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 1KB (1K x 8 + 256B)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number MSP430F2002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number -MSP430F2002IN-NDR,296-19724-5,TEXTISMSP430F2002IN,-296-19724-5,-296-19724-5-ND,2156-MSP430F2002IN
Standard Package 25
Win Source Part Number 1322767-MSP430F2002IN
Ultra Librarian 3D Model Ultra Librarian MSP430F2002IN CAD Model

Description

The MSP430F2002IN is a highly integrated microcontroller from Texas Instruments' MSP430 family, renowned for its ultra-low power consumption and robust performance in a myriad of embedded applications. This device is particularly well-suited for portable and battery-powered systems where energy efficiency is paramount.

At the heart of the MSP430F2002IN lies a 16-bit RISC CPU, which operates at a maximum frequency of 16MHz. This enables the microcontroller to offer swift and efficient processing capabilities while maintaining low power usage. The MSP430 core is complemented by a rich set of features, including 2KB of flash memory and 128B of RAM, providing ample space for program storage and data manipulation.

One of the standout features of the MSP430F2002IN is its versatile digital and analog peripherals. It includes a 10-bit analog-to-digital converter (ADC) that allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks. Additionally, the microcontroller is equipped with a built-in comparator, which can be used for quick analog signal comparison and event-triggered interrupts.

The device also offers various serial communication interfaces such as I2C, SPI, and UART, enabling it to connect with other microcontrollers, sensors, and peripheral devices. This connectivity is essential for creating complex embedded systems that require communication between multiple components.

Power management is a crucial aspect of the MSP430F2002IN design. It features multiple low-power modes that significantly reduce power consumption when the device is idle or performing minimal tasks. These modes, coupled with a fast wake-up time, ensure that the microcontroller can efficiently manage its power usage, thus extending the battery life of the end application.

The MSP430F2002IN comes in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is compact and suitable for space-constrained applications. Its temperature range of -40°C to 85°C allows for operation in harsh environmental conditions, making it a reliable choice for industrial, consumer, and automotive markets.

Overall, the Texas Instruments MSP430F2002IN microcontroller is a powerful and versatile component that offers a perfect balance between performance and power efficiency, making it an excellent choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9037 $57.1110
65+ $1.5621 $101.5365
100+ $1.5132 $151.3200
140+ $1.4644 $205.0160
180+ $1.4156 $254.8080
240+ $1.2692 $304.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess