EN
  • EN
  • DE

MSP430BT5190IZQWT

Part No MSP430BT5190IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers - Application Specific
Description Mixed Signal Microcontroller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430
Packaging Reel - TR
Applications BlueTooth
Program Memory Type FLASH (256 kB)
Controller Series MSP430
RAM Size 16K x 8
Interface I2C, IrDA, SCI, SPI, UART/USART
Number of I/O 87
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 1227248-MSP430BT5190IZQWT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430BT5190
Introduction Date June 20, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MSP430BT5190IZQWT CAD Model

Description

Product Overview: MSP430BT5190IZQWT from Texas Instruments

The MSP430BT5190IZQWT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This MCU is part of the MSP430 family, which is renowned for its low-power consumption and robust architecture, making it an ideal choice for portable and battery-powered devices.

Key Features

  • Low Power Consumption: The MSP430BT5190IZQWT boasts an ultra-low power architecture, with multiple power-saving modes, which allows for extended battery life in applications where power efficiency is crucial.
  • Advanced Clock System: It features a flexible clock system that supports a range of frequencies and allows for precise timing operations, which is essential for applications requiring accurate timing and synchronization.
  • Robust Digital and Analog Peripherals: This MCU includes a variety of digital and analog peripherals, such as timers, serial communication modules, and a 10-bit analog-to-digital converter (ADC), providing versatility in interfacing with other components and sensors.
  • Bluetooth Integration: The MSP430BT5190IZQWT is equipped with an integrated Bluetooth module, enabling wireless connectivity and data transfer, which is perfect for the development of Internet of Things (IoT) devices.

Applications

The MSP430BT5190IZQWT is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Portable Medical Devices
  • Industrial Control Systems
  • Smart Home Automation

Technical Specifications

With a 16-bit RISC architecture, the MSP430BT5190IZQWT provides a balanced combination of processing power and energy efficiency. It operates at a voltage range of 1.8V to 3.6V, ensuring compatibility with a variety of power sources. The MCU comes in a compact 113-ball BGA (ZQW) package, which is suitable for space-constrained applications.

For developers and engineers looking for a reliable and power-efficient MCU with Bluetooth capabilities, the MSP430BT5190IZQWT from Texas Instruments stands out as a versatile and robust choice for your next project.

You May Also Be Interested in

Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC EMB AUTHENTICATION 6TSNP /
Lowest to $0.6319
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5013 $52.5091
17+ $6.1550 $104.6350
26+ $5.9626 $155.0276
35+ $5.7703 $201.9605
45+ $5.5779 $251.0055
60+ $5.0009 $300.0540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess