EN
  • EN
  • DE

IWR1843AQGABLR

Part No IWR1843AQGABLR
Manufacturer Texas Instruments
Catalog Specialized Sensors
Description SENSOR PROXIMITY MISC / Proximity Sensor Voltage Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Sensor Type Proximity
Output Type Voltage
Temperature Range - Operating -40°C ~ 105°C
Base Product Number IWR1843
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1352864-IWR1843AQGABLR
Ultra Librarian 3D Model Ultra Librarian IWR1843AQGABLR CAD Model

Description

The IWR1843AQGABLR is a highly integrated single-chip mmWave sensor from Texas Instruments, designed to cater to a wide range of industrial applications. This advanced radar chipset is part of TI's IWR series, which is known for its robust performance in complex and demanding environments.

Key Features

  • Frequency Band: The device operates in the 76 to 81 GHz band, making it suitable for high-resolution sensing in industrial environments.
  • MCU and DSP: It features an onboard C674x DSP for advanced signal processing and a R4F-based MCU for system control and data pre-processing, providing a versatile platform for edge computing.
  • Integrated Memory: The IWR1843AQGABLR comes with integrated memory for program and data storage, facilitating complex algorithms and software to run efficiently.
  • Antenna Design: It includes an integrated antenna system, which simplifies the hardware design process and accelerates time to market for end products.
  • Power Efficiency: Designed with power efficiency in mind, it is suitable for battery-operated and energy-conscious systems.

Applications

The IWR1843AQGABLR is ideal for a range of applications, including:

  • Industrial automation and robotics
  • Proximity sensing and object detection
  • Occupancy detection and people counting
  • Vehicle and traffic monitoring systems

Advantages

With its high integration level, the IWR1843AQGABLR reduces the need for external components, which can lower system costs and complexity. Its robust design ensures reliable operation in industrial settings, while its advanced signal processing capabilities enable precise detection and measurement of objects and environments.

Whether you're developing smart sensors for factory automation, creating sophisticated security systems, or innovating in the automotive space, the IWR1843AQGABLR offers a powerful and flexible solution to meet your mmWave sensing needs.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Omron
ELECTRODE UNDERWATER DUAL 1M
Need more? Email Us
Omron
LEAK DETECT 400M WIRE STATUS
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 IN COIL W/ANT
Need more? Email Us
Omron
ZG2 SENSOR HEAD, 70MM WIDE, 2M
Need more? Email Us
Omron
SENSOR ES1-N INFRARED USB
Need more? Email Us
Omron
THERMOSENS INFRARED 0-500 DEG C
Need more? Email Us
Omron
SENSOR ES1 INFRARED ANALOG
Need more? Email Us
Omron
SENSOR TOUCH MOD 1 INPUT 5MS
Need more? Email Us
Omron
SENSOR VOLTAGE .2-12V AC/DC-INPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.8359 $75.6718
4+ $31.0448 $124.1792
5+ $30.0747 $150.3735
7+ $29.1045 $203.7315
9+ $28.1344 $253.2096
12+ $25.2239 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess