EN
  • EN
  • DE

MSP-PRGS430

Part No MSP-PRGS430
Manufacturer Texas Instruments
Catalog In - Circuit Programmers, Emulators, and Debuggers
Description ADAPTER SERIAL PROG FOR MSP430X / MSP430 - Programmer (In-Circuit/In-System)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Programmer (In-Circuit/In-System)
For Use With/Related Products MSP430
Contents Board(s) , Cable(s)
Base Product Number PRGS430
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1342202-MSP-PRGS430
Ultra Librarian 3D Model Ultra Librarian MSP-PRGS430 CAD Model

Description

The MSP-PRGS430 is a highly capable development tool from Texas Instruments, designed specifically for programming and debugging the MSP430 family of microcontrollers. This tool is an essential asset for developers working on embedded systems that require low power consumption and high performance.

Key Features

  • Compatibility: The MSP-PRGS430 is compatible with the entire MSP430 microcontroller range, making it a versatile choice for a wide array of projects.
  • Interface: It connects to a PC via a USB interface, providing a seamless and fast programming experience.
  • Software Support: The tool is supported by Texas Instruments' comprehensive software suite, including Code Composer Studio (CCS) and IAR Embedded Workbench, which offer powerful development environments.
  • In-System Programming: With the MSP-PRGS430, in-system programming and debugging are made simple, allowing for real-time development and testing.
  • Energy Efficiency: Reflecting the MSP430's emphasis on energy efficiency, the MSP-PRGS430 tool is optimized for low power consumption during programming and debugging sessions.

Product Applications

The MSP-PRGS430 is ideal for a range of applications, particularly those that require a balance of power efficiency and processing capability. Typical applications include:

  • Industrial control systems
  • Consumer electronics
  • Wireless networking devices
  • Energy management systems
  • Medical devices
  • Portable instrumentation

Technical Specifications

The MSP-PRGS430 offers a broad set of technical specifications that ensure it meets the needs of complex and demanding applications:

  • Support for JTAG and Spy-Bi-Wire (2-wire JTAG) interfaces
  • Automatic detection and switching between MSP430 interface modes
  • Upgradeable firmware to ensure compatibility with future MSP430 devices

Whether you're a seasoned developer or just starting with the MSP430 microcontroller line, the MSP-PRGS430 development tool is engineered to facilitate a smooth and efficient programming experience. Its robust design and support for a wide range of devices make it an indispensable tool for any MSP430 development project.

You May Also Be Interested in

Silicon Labs
ADAPTER PROGRAM TOOLSTICK F520 / C8051F520/521/523/524/526/527 series Programmer
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
Analog Devices Inc.
TOOL EMULATOR USB HP CROSSCORE
Lowest to $3,589.5523
STMicroelectronics
Need more? Email Us
Lattice Semiconductor Corporation
Programmer Accessories ispDOWNLOAD Cable
Need more? Email Us
Infineon Technologies
KIT ISR PROGRAMMING NO WARP
Need more? Email Us
Renesas Electronics America
EMULATOR DEBUGGER E1
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess