Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Software, Services
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Integrated Development Environment (IDE)
Applications Programming
For Use With/Related Products MSP430
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8523.49.2010
Win Source Part Number 1342211-MSP-CCE430PRO
Ultra Librarian 3D Model Ultra Librarian MSP-CCE430PRO CAD Model

Description

The MSP-CCE430PRO from Texas Instruments is a comprehensive development tool designed for MSP430 microcontroller enthusiasts. This professional-level product is engineered to facilitate the development, testing, and debugging of applications for Texas Instruments' MSP430 ultra-low-power microcontroller series. The MSP-CCE430PRO is an indispensable tool for engineers and developers aiming to harness the full potential of MSP430 MCUs in their embedded projects.

The MSP-CCE430PRO environment includes a full-featured, advanced software suite that provides a seamless and intuitive user experience. It encompasses an integrated development environment (IDE) with a state-of-the-art code editor, project manager, and debugging capabilities. The software is compatible with a wide range of MSP430 devices, ensuring versatility and adaptability to various project needs.

At the heart of the MSP-CCE430PRO is a robust hardware debugging interface. This interface facilitates real-time in-system programming and debugging, allowing developers to interact with their microcontroller at a granular level. The debugging tool supports all MSP430 flash devices, and its features include setting breakpoints, single-stepping through code, and examining variables and registers, which are critical for effective troubleshooting and optimization.

The MSP-CCE430PRO also boasts advanced emulation capabilities, including energy measurement and optimization tools. These tools are particularly useful for developers working on battery-powered and energy-sensitive applications, which are common use cases for MSP430 MCUs. With these tools, developers can profile their application's energy consumption and make informed decisions to extend battery life and improve efficiency.

Texas Instruments' commitment to providing a user-friendly experience is evident in the extensive documentation and support resources that accompany the MSP-CCE430PRO. Developers have access to a wealth of tutorials, sample code, and a vibrant community of MSP430 experts, which helps to reduce the learning curve and accelerate the development process.

In summary, the MSP-CCE430PRO is a powerful, versatile, and user-friendly development tool that is ideal for professionals seeking to leverage the advanced features of MSP430 microcontrollers in their embedded applications. Whether it's for industrial, consumer, or educational purposes, the MSP-CCE430PRO is the go-to choice for a streamlined and productive development journey.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
ECAD model for SCALER-PM-UT1
STMicroelectronics
Lowest to $1,488.8422
ECAD model for SPC5-UDEDEBG
Microchip Technology
SPEECH RECOG LIBRARY-EVAL ONLY / Development Software dsPIC30F Speech Rec Lib-Eval Copy
Need more? Email Us
ECAD model for SW300010-EVAL
Microchip Technology
VS6803:OPEN API
Need more? Email Us
ECAD model for VSC6803API
Microchip Technology
Need more? Email Us
ECAD model for SW006010
Microchip Technology
RTOS THREADX MCU EDITION DSPIC / RTOS
Need more? Email Us
ECAD model for SW500131
Microsemi Corporation
IP MODULE CORE1553 BUS CTLR
Need more? Email Us
ECAD model for CORE1553BBC-AN
SENSE Software
ADVANCE THERMAL IMAGES EDITOR
Need more? Email Us
ECAD model for SENSE BATCH
STMicroelectronics
Need more? Email Us
ECAD model for STR79-RVDK/9

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention