EN
  • EN
  • DE

MPY634KP

Part No MPY634KP
Manufacturer Texas Instruments
Catalog Linear - Analog Multipliers, Dividers
Description Wide Bandwidth PRECISION ANALOG MULTIPLIER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MPY
Packaging Tube
Function Analog Multiplier
Number of Bits/Stages 4-Quadrant
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 1226712-MPY634KP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Family Name MPY634
Introduction Date January 01, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MPY634KP CAD Model

Description

The MPY634KP from Texas Instruments is a high-precision analog multiplier that offers a wide range of applications due to its versatility and performance. This device is designed to operate with a remarkable accuracy, making it a go-to choice for engineers and designers in various fields such as instrumentation, communication systems, and control applications.

At the heart of the MPY634KP lies a four-quadrant multiplier core, which allows it to handle bipolar input signals. This means that it can process both positive and negative voltage inputs, making it highly suitable for AC applications. The device can multiply, divide, square, and even obtain the absolute value of an input signal, providing ample flexibility for complex signal processing tasks.

One of the key features of the MPY634KP is its broad bandwidth, which extends up to 10MHz. This high-speed operation is essential for fast, real-time signal processing in applications such as video processing, frequency modulation/demodulation, and audio signal manipulation. Additionally, the device boasts a low total harmonic distortion (THD), ensuring that the output signal remains clean and faithful to the original inputs.

Another significant advantage of the MPY634KP is its ease of use. It comes in a user-friendly package that simplifies the integration process into existing systems. The device requires minimal external components, which helps in maintaining a compact and efficient design footprint. Moreover, it is characterized by its excellent temperature stability, which guarantees consistent performance even under varying environmental conditions.

For power supply flexibility, the MPY634KP can operate with dual power supplies ranging from ±4.5V to ±18V, or a single supply from 9V to 36V. This range accommodates a wide array of power systems, making it adaptable to both portable and stationary applications.

In conclusion, the Texas Instruments MPY634KP is a robust and reliable analog multiplier that delivers precision and versatility. Its wide bandwidth, low distortion, and operational stability make it an ideal choice for professionals seeking high-quality signal processing capabilities.

Specifications:

  • Four-Quadrant Multiplication
  • Bandwidth: Up to 10MHz
  • Low Total Harmonic Distortion (THD)
  • Temperature Stability
  • Power Supply Range: ±4.5V to ±18V (Dual), 9V to 36V (Single)

You May Also Be Interested in

Analog Devices Inc.
Quadrature Mod 16-Pin TSSOP EP T/R / IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Analog Devices Inc.
10 MHz, Four-Quadrant Multiplier/Divider
Lowest to $585.0000
Analog Devices Inc.
Low Cost Analog Multiplier | IC ANALOG MULTIPLIER 8-DIP
Lowest to $53.8310
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
Analog Multiplier 4Bit 8-Pin SOIC N Tube / IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.4074 $72.4074
2+ $59.4112 $118.8224
3+ $57.5546 $172.6638
4+ $55.6980 $222.7920
5+ $53.8414 $269.2070
7+ $48.2716 $337.9012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 353 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess