EN
  • EN
  • DE

MPC506AU

Part No MPC506AU
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 1X16 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Number of Circuits 1
Max On Resistance 1.5 kOhm
Dual Supply Voltage(V±) ±5 V to 22 V
Max Switch Time (Ton,Toff) 200ns, 250ns (Typ)
Channel Capacitance(CS off, CD off) 5pF, 50pF
Max Leakage Current (IS off) 500pA (Typ)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 024254-MPC506AU
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MPC506AU CAD Model

Description

The MPC506AU is a high-quality product from Texas Instruments, a renowned global semiconductor company that designs, manufactures, and sells analog and embedded processing chips.

  • This product is: a precision analog multiplexer that has 16 channels.
  • It is part of: the Multiplexers and Signal Switches category and is a testament to Texas Instruments' commitment to providing innovative and reliable solutions to its customers.
  • The MPC506AU is designed to offer: excellent performance and functionality.
  • It operates in: a single 5V power supply or dual ±15V power supplies, providing users with flexible options to suit their specific needs.
  • The device has: an impressive voltage range of ±18V, which makes it suitable for a wide array of applications.
  • One of the most notable features of the MPC506AU is: its low charge injection, which significantly minimizes signal distortion.
  • This feature, coupled with its low on-resistance, ensures that: signals are transmitted with high accuracy and minimal loss.
  • This makes the device ideal for use in: data acquisition systems, communication systems, and other applications where accurate signal transmission is critical.
  • The MPC506AU also boasts of: a low leakage current, which enhances its efficiency and reliability.
  • It also has: a break-before-make feature that prevents signals from different channels from interfering with each other.
  • This makes it: a reliable choice for applications that require high precision and accuracy.
  • The device comes in: a compact 28-pin SOIC package, making it easy to integrate into various systems.
  • Its small size does not compromise: its performance or reliability, making it a versatile solution for a wide range of applications.
  • In conclusion, the MPC506AU from Texas Instruments is: a high-performance, reliable, and versatile analog multiplexer.
  • Its impressive features, such as: low charge injection, low on-resistance, and low leakage current, make it a top choice for various applications.
  • Whether you are designing: a data acquisition system, a communication system, or any other application that requires accurate signal transmission, the MPC506AU is a product you can rely on.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.6286 $51.2572
5+ $21.0286 $105.1430
8+ $20.3715 $162.9720
11+ $19.7144 $216.8584
14+ $19.0572 $266.8008
18+ $17.0858 $307.5444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,686 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess