EN
  • EN
  • DE

MCP4728T-E/UN

Part No MCP4728T-E/UN
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 4-CH Resistor-String 12-bit Automotive 10-Pin MSOP T/R / IC DAC 12BIT W/I2C 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Resolution 12
Number of D/A Converters 4
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Data Interface I2C
Reference Type Internal, Supply
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±2, ±0.2
Architecture String DAC
Operating Temperature Range -40°C ~ 125°C
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 788320-MCP4728T-E/UN
Popularity Medium
Supply and Demand Status Limited
Family Name MCP4728
Introduction Date June 11, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MCP4728T-E/UN CAD Model

Description

Microchip Technology MCP4728T-E/UN Digital-to-Analog Converter (DAC)

The MCP4728T-E/UN is a high-precision, quad-channel, 12-bit Digital-to-Analog Converter (DAC) integrated circuit brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This versatile DAC is an ideal solution for applications requiring multiple DACs in a single package, providing a compact and efficient design.

Featuring an on-board non-volatile memory (EEPROM), the MCP4728T-E/UN allows DAC configurations and settings to be saved at power-down and automatically reloaded at power-up, ensuring a quick return to operation without the need for reconfiguration by the host controller. This feature is especially useful in applications that require a specific startup condition or for simplifying device initialization.

The device operates from a single 2.7V to 5.5V supply with an external voltage reference, allowing for flexible scaling of the DAC output, making it suitable for various applications ranging from battery-operated devices to industrial control systems. The MCP4728T-E/UN boasts an I2C-compatible serial interface, which supports standard (100 kbps), fast (400 kbps), and high-speed (3.4 Mbps) modes, ensuring easy integration with most microcontrollers and allowing for multiple devices on the same bus.

Each of the four DAC channels can be individually programmed with its own voltage output settings and gain selections, providing versatility and precision for multichannel applications. This feature, combined with the low power consumption and compact TSSOP-14 package, makes the MCP4728T-E/UN an excellent choice for multi-channel analog output tasks in space-constrained environments.

Whether you're developing advanced consumer electronics, automotive systems, or industrial automation equipment, the Microchip MCP4728T-E/UN DAC offers a reliable and high-performance solution for your analog output needs. Its robust design, ease of use, and Microchip's commitment to quality make it a smart choice for engineers and designers looking to enhance their system capabilities with a multi-channel DAC solution.

You May Also Be Interested in

Intersil
Lowest to $7.1344
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1216 $50.9184
58+ $1.7408 $100.9664
89+ $1.6864 $150.0896
123+ $1.6320 $200.7360
159+ $1.5776 $250.8384
213+ $1.4144 $301.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,980 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess