EN
  • EN
  • DE

MCP4725A1T-E/CH

Part No MCP4725A1T-E/CH
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT EE W/I2C SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 1
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±2, ±0.2
Temperature Range - Operating -40°C to 125°C
Case / Package SOT-23-6
Win Source Part Number 1075116-MCP4725A1T-E/CH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP4725A1T-E/CH CAD Model

Description

Microchip Technology MCP4725A1T-E/CH Digital-to-Analog Converter

The MCP4725A1T-E/CH is a high-precision, compact digital-to-analog converter (DAC) brought to you by Microchip Technology, a leader in microcontroller and analog semiconductors. This 12-bit DAC is part of the MCP4725 series and is designed to deliver a flexible and easy-to-implement solution for generating analog output signals in various digital systems.

With its I2C interface, the MCP4725A1T-E/CH allows for seamless communication with most microcontrollers and processors, making it a versatile choice for a wide range of applications, such as adjustable voltage and current sources, sensor calibration, and fine-tuning of signal waveforms in test equipment. The device operates from a single 2.7V to 5.5V power supply, making it suitable for both 3.3V and 5V logic levels.

The MCP4725A1T-E/CH features an onboard non-volatile memory (EEPROM) which enables the DAC to retain the last output voltage set, even after power cycling. This is particularly useful for applications that require a specific startup condition or for preserving the state without the need for external memory components.

Another noteworthy aspect of this DAC is its high accuracy and resolution. The 12-bit resolution allows for fine-grained control of the output voltage, providing up to 4096 levels of output voltages. This precision is essential in applications where exact voltage levels are crucial, such as in precision instrumentation and automated calibration systems.

The compact SOT-23-6 package of the MCP4725A1T-E/CH makes it an excellent choice for space-constrained applications, including portable and wearable electronics. Despite its small size, it doesn't compromise on performance, offering a settling time of just 6 microseconds, which is ideal for high-speed and real-time systems.

In summary, the MCP4725A1T-E/CH from Microchip Technology is a highly versatile, precise, and reliable DAC that provides an efficient solution for digital-to-analog conversion needs in a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $22.1195
Intersil
Lowest to $7.1344
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1561 $52.0245
110+ $0.9486 $104.3460
165+ $0.9190 $151.6350
225+ $0.8893 $200.0925
295+ $0.8597 $253.6115
390+ $0.7708 $300.6120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess