EN
  • EN
  • DE

MAX536ACWE+

Part No MAX536ACWE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 4-CH R-2R 12-bit 16-Pin SOIC W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.65 mm
Interface SPI
Maximum Operating Temperature 70 °C
Max Supply Voltage 13.2 V
Min Operating Temperature 0 °C
Min Supply Voltage 10.8 V
Nominal Supply Current 8 mA
Number of Channels 4
Number of Converters 4
Number of Pins 16
RoHS Compliant
Win Source Part Number 1018963-MAX536ACWE+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX536ACWE+ CAD Model

Description

Maxim Integrated MAX536ACWE+ Product Overview

The MAX536ACWE+ is a high-performance, quad, 12-bit digital-to-analog converter (DAC) from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This integrated circuit is part of Maxim's family of DACs that offer a combination of advanced features and specifications to meet the stringent requirements of industrial, communication, and high-end consumer electronics systems.

Key Features

  • High Resolution: The MAX536ACWE+ offers a 12-bit resolution, providing fine-grain control over the analog output, which is essential for applications requiring precise signal generation.
  • Quad DAC Channels: This device integrates four independent DAC channels in one package, allowing for multiple signal outputs or complex waveform generation with reduced board space and system complexity.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX536ACWE+ operates with low power requirements, making it suitable for battery-operated devices and power-efficient systems.
  • Wide Operating Temperature Range: The device is specified for operation over the extended industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Flexible Reference Inputs: It features flexible reference inputs, supporting both unipolar and bipolar operation modes, which enhances its versatility in different system designs.

Applications

The MAX536ACWE+ is ideal for use in a variety of applications, including:

  • Process Control Systems
  • Data Acquisition Systems
  • Automatic Test Equipment (ATE)
  • Digital Offset and Gain Adjustment
  • Programmable Voltage and Current Sources

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX536ACWE+ is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency. The device is available in a 16-pin Wide SO package, providing a compact solution for space-constrained applications.

In conclusion, the MAX536ACWE+ from Maxim Integrated is a versatile, high-precision DAC solution that delivers excellent performance for complex analog output requirements. Its robust feature set and reliable operation make it an excellent choice for designers seeking to enhance the accuracy and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.2090 $133.2090
2+ $128.7687 $257.5374
3+ $115.4478 $346.3434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess