EN
  • EN
  • DE

ADS1253E

Part No ADS1253E
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, 20kHz, Low Power ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Resolution 24
Sampling Rate 20k
Number of Inputs 4
Input Type Differential
Data Interface SPI
Configuration MUX-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1141636-ADS1253E
Manufacturer Homepage www.ti.com
Family Name ADS1253
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADS1253E CAD Model

Description

The Texas Instruments ADS1253E is a precision, low-noise analog-to-digital converter (ADC) that offers a remarkable combination of data rate and resolution. This 24-bit ADC is designed to meet the demands of high-precision applications in instrumentation, industrial process control, and medical equipment.

Key Features

  • High Resolution: The ADS1253E boasts a 24-bit resolution, which allows for highly accurate voltage measurements and fine detail in signal representation.
  • Programmable Data Rates: With programmable data rates up to 2k samples per second (SPS), it can be tailored to a variety of timing requirements.
  • Low Noise Performance: It features an exceptionally low noise floor, making it ideal for applications where signal integrity is paramount.
  • Multiple Interface Options: The device supports SPI communication, allowing for easy integration with most microcontrollers and digital systems.
  • Internal Oscillator: An onboard oscillator simplifies system design by reducing the number of external components required.
  • Single-Supply Operation: The ADS1253E operates from a single 5V supply, which simplifies power supply design.

Applications

The ADS1253E is versatile and can be used in a wide range of applications. These include:

  • Industrial process controls and automation
  • Instrumentation and sensor measurement systems
  • Medical monitoring devices
  • Laboratory research equipment
  • High-precision data acquisition systems

Support and Resources

Texas Instruments provides extensive support and resources for the ADS1253E, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their projects. Customers can also access TI's E2E support forums for additional assistance and community advice.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8568 $71.7136
4+ $29.4209 $117.6836
6+ $28.5015 $171.0090
8+ $27.5821 $220.6568
10+ $26.6627 $266.6270
13+ $23.9045 $310.7585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,539 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess