EN
  • EN
  • DE

MAX3237CAT

Part No MAX3237CAT
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703074-MAX3237CAT
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3237CAT CAD Model

Description

Maxim Integrated MAX3237CAT 3.0V to 5.5V, 250kbps, RS-232 Transceivers with AutoShutdown

The Maxim Integrated MAX3237CAT represents a premium line of RS-232 transceivers, designed to provide reliable serial communication with minimal power consumption. This advanced IC is engineered to operate in the 3.0V to 5.5V range, making it a versatile choice for a wide array of applications that require efficient data transfer at rates up to 250kbps.

One of the standout features of the MAX3237CAT is its AutoShutdown™ technology. This innovation ensures that the device enters a low-power shutdown mode when the RS-232 cable is disconnected or when the connected peripherals are turned off. This not only conserves power but also extends the life of the product by reducing unnecessary wear on the components.

The device supports a five-driver/five-receiver configuration, allowing for robust connectivity in multi-point applications. The MAX3237CAT is equipped with a 1µA shutdown mode, which is particularly beneficial for battery-powered devices like portable instruments, notebooks, and handheld devices, where power efficiency is crucial.

Furthermore, the MAX3237CAT boasts a ±15kV ESD protection on transmitter outputs and receiver inputs, which provides a significant safeguard against electrostatic discharge, enhancing the durability and reliability of the product in harsh environments.

The transceiver's receivers remain active in shutdown mode, which allows for remote wake-up of the device, adding an extra layer of convenience for users. Additionally, the MAX3237CAT is fully compliant with the EIA/TIA-232-F standards and operates over the extended temperature range of -40°C to +85°C, ensuring consistent performance under varying climatic conditions.

Maxim Integrated packages the MAX3237CAT in a 44-pin TQFN package, offering a compact footprint for space-constrained applications. With its advanced features and robust design, the MAX3237CAT is an excellent choice for engineers and designers looking to incorporate a reliable, low-power RS-232 interface into their projects.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.5093
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7314 $52.3884
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7165 $201.4950
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,155 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess