EN
  • EN
  • DE

MM5453N

Part No MM5453N
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description Liquid Crystal Display Drivers | IC DRIVER LIQ CRYSTL DISP 40-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Interface Serial
Digits or Characters 4.5 Digits
Supply Voltage (V) 3V ~ 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-DIP
Family Part Number MM5453
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1224502-MM5453N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM5453N CAD Model

Description

The MM5453N from Texas Instruments is a highly integrated liquid crystal display (LCD) driver designed to drive a multiplexed LCD at high efficiency. This device is particularly well-suited for battery-operated systems, given its low power consumption and wide operating voltage range.

Key Features

  • Display Driving Capability: The MM5453N is capable of driving a 4-digit, 7-segment display or a 33-segment general-purpose display, making it versatile for a variety of applications from simple numeric displays to more complex alphanumeric patterns.
  • Serial Data Input: It simplifies the interface with microprocessors by using a serial data input, which reduces the number of required I/O pins for display control.
  • Wide Operating Voltage: With an operating voltage range from 3V to 6V, the MM5453N is adaptable to various power supplies, ensuring compatibility with both portable and fixed power sources.
  • Low Power Consumption: Its low power design is ideal for battery-powered applications, such as handheld devices, extending the battery life and reducing the need for frequent charging or battery replacements.

Applications

The MM5453N is suitable for a broad range of products requiring alphanumeric or numeric display. Common applications include:

  • Portable instruments
  • Battery-operated meters
  • Digital clocks and timers
  • Calculators
  • Electronic scales

Technical Specifications

Some of the technical specifications of the MM5453N include:

  • Package: The device comes in a 40-pin plastic dip package, making it easy to integrate into a wide range of product designs.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance in various environmental conditions.
  • Display Modes: The driver supports multiple display modes, giving designers the flexibility to create custom display solutions.

With its robust feature set and Texas Instruments' reputation for quality, the MM5453N is an excellent choice for designers looking to create efficient and reliable display solutions in their products.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 28PLCC / LED Driver 28-PLCC (11.51x11.51)
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Texas Instruments
IC DRVR 7 SEGMENT 16SOIC / LED Driver 16-SOIC
Lowest to $1.2015

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess