EN
  • EN
  • DE

MM145453VX/NOPB

Part No MM145453VX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description IC DRIVER LIQ CRYSTL DISP 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Display Type LCD
Configuration 7 Segment + DP, Alphanumeric and Bar Graph
Digits or Characters 4.5 Digits
Operating Supply Current 40μA
Supply Voltage - Operating 3 V to 10 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 114255-MM145453VX/NOPB
Ultra Librarian 3D Model Ultra Librarian MM145453VX/NOPB CAD Model

Description

The Texas Instruments MM145453VX/NOPB is a high-performance, versatile device that is designed to provide a comprehensive solution for a wide range of applications. This product, like all Texas Instruments products, is built with the highest quality materials and innovative technology to deliver superior performance and reliability. The is a part of Texas Instruments' extensive line of semiconductor products.

It is an integrated circuit (IC), which is a type of electronic component that contains a set of circuits on a small chip. ICs are used in virtually all electronic equipment today and have revolutionized the world of electronics. This particular IC from Texas Instruments is designed with advanced technology that allows it to perform a wide range of functions. It is highly durable and reliable, ensuring that it can withstand the demands of even the most complex electronic devices. It is also designed for easy integration into a variety of systems, making it a versatile choice for many different applications.

One of the main advantages of the is its high-performance capabilities. It is designed to provide superior performance in a variety of applications, ensuring that your electronic devices operate at their best. It also offers high efficiency, helping to reduce energy consumption and save on operating costs.

Futhermore, the is designed for easy installation and maintenance. It is built with a compact design that allows it to fit into tight spaces, making it a practical choice for many different types of electronic equipment. It is also easy to install and maintain, saving you time and effort in the long run.

In addition, the is backed by Texas Instruments' reputation for quality and reliability. Texas Instruments is a trusted name in the electronics industry, known for their high-quality products and commitment to customer satisfaction. When you choose the , you can be confident that you are getting a product that is built to last and will deliver the performance you need.

In conclusion, the Texas Instruments MM145453VX/NOPB is a high-quality, high-performance integrated circuit that offers a wide range of benefits. Whether you are designing a new electronic device or upgrading an existing one, this IC is a great choice that will provide reliable, efficient performance for years to come.

You May Also Be Interested in

Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971
Silicon Labs
Lowest to $6.3275
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4448 $82.4448
2+ $67.6471 $135.2942
3+ $65.5331 $196.5993
4+ $63.4191 $253.6764
5+ $61.3052 $306.5260
6+ $54.9632 $329.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,840 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess